Manufacturer: Texas Instruments
Win Source Part Number: 141033-BQ25120YFPT
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 300mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 25-DSBGA
Maximum Supply Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 1CELL 25DSBGA
IC BATT CHG LI-ION 1CELL 25DSBGA
IC BATT CHG LI-ION 1CELL 25DSBGA
IC BATT CHG LI-ION 1CELL 25DSBGA
IC BATT CHG LI-ION 1CELL 25DSBGA
Charger IC Lithium Ion/Polymer 25-DSBGA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 141033-BQ25120YFPT | 296-42554-2-ND | BQ25120YFPT | BQ25120YFPT | BQ25120YFPT |
| Product Name | PMIC - PMIC - Battery Chargers - BQ25120YFPT | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Features | Over Voltage Protection | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | |
| Package Type | BGA; 25-DSBGA | 25-XFBGA, DSBGA | BGA | BGA; 25-XFBGA, DSBGA | |
| Cells | 1 | 1 | |||
| Supply Voltage | 5.5 volts | 5.5 volts | 4.2 volts |