IC BATTERY MANAGEMENT
IC BATTERY MANAGEMENT
Charger IC Lithium Ion/Polymer 25-DSBGA (2.53x2.47)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ25120F3AYFPT | BQ25120F3AYFPT | BQ25120F3AYFPT |
| Product Name | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Cell Type | Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | |
| Features | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |
| Supply Voltage | 4.35 volts |