250-mA Single Cell Li-Ion Battery Charger, 1mA termination, 75nA Battery leakage 6-DSBGA 0 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 770331-BQ25101YFPT
Packaging: Reel package
Operating Temperature Range: 0°C ~ 125°C (TJ)
Package: 6-XFBGA, DSBGA
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 250mA
Battery Pack Voltage: 4.2V
Family Name: BQ25101
Categories: Integrated Circuits (ICs)
Manufacturer Package: 6-DSBGA
Voltage Supply MAX: 6.45V
Alternative Parts (Cross-Reference): LTC4162EUFD-L41M#TRP
Introduction Date: October 10, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 1CELL 6DSBGA
IC BATT CHG LI-ION 1CELL 6DSBGA
IC BATT CHG LI-ION 1CELL 6DSBGA
IC BATT CHG LI-ION 1CELL 6DSBGA
Charger IC Lithium Ion/Polymer 6-DSBGA
IC BATT CHG LI-ION 1CELL 6DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ25101YFPT | 770331-BQ25101YFPT | 296-52628-2-ND | BQ25101YFPT | BQ25101YFPT | BQ25101YFPT |
| Product Name | BQ25101 250-mA Single Cell Li-Ion Battery Charger, 1mA termination, 75nA Battery leakage | PMIC - PMIC - Battery Chargers - BQ25101YFPT | PMIC - Battery Chargers | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | |||
| Features | Lead-Free | Over Voltage Protection | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | |
| Package Type | DSBGA | 6-XFBGA, DSBGA | BGA; 6-XFBGA, DSBGA | BGA | ||
| Cells | 1 | 1 | 1 |