Linear 1-cell Li-Ion Battery Charger w/Integrated FET, Two LED 20-VQFN -40 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 011874-BQ24002RGWR
Packaging: Reel - TR
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant
Programmable Features: Current, Timer
Charge Current - Max: 1.2A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 70°C (TA)
Case / Package: 20-VQFN (5x5)
Maximum Supply Voltage: 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 1CELL 20VQFN
IC BATT CHG LI-ION 1CELL 20VQFN
IC BATT CHG LI-ION 1CELL 20VQFN
Charger IC Lithium Ion 20-VQFN (5x5)
IC BATT CHG LI-ION 1CELL 20VQFN
IC BATT CHG LI-ION 1CELL 20VQFN
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24002RGWR | 011874-BQ24002RGWR | 296-12969-6-ND | BQ24002RGWR | BQ24002RGWR | BQ24002RGWR |
| Product Name | BQ24002 Linear 1-cell Li-Ion Battery Charger w/Integrated FET, Two LED | PMIC - PMIC - Battery Chargers - BQ24002RGWR | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Charger Type | Linear | |||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion | Li-Ion; Lithium Ion | |||
| Features | Lead-Free | Lead-Free | ||||
| Package Type | HTSSOP,VQFN | 20-VQFN (5x5) | 20-VQFN Exposed Pad | 20-VQFN Exposed Pad | ||
| Cells | 1 | 1 | 1 |