Texas Instruments Standard Linear and Logic Batt Charger, Li-Ion/li-Pol, Dsbga-6; Battery Type Texas Instruments BQ25100AYFPT .

Description
BATT CHARGER, LI-ION/LI-POL, DSBGA-6; Battery Type:Li-Ion, Li-Pol; Input Voltage:28V; Battery Charge Voltage:4.3V; Charge Current Max:250mA; Battery IC Case Style:DSBGA; No. of Pins:6Pins; No. of Series Cells:1; Product Range:- RoHS Compliant: Yes
Description
BATT CHARGER, LI-ION/LI-POL, DSBGA-6; Battery Type:Li-Ion, Li-Pol; Input Voltage:28V; Battery Charge Voltage:4.3V; Charge Current Max:250mA; Battery IC Case Style:DSBGA; No. of Pins:6Pins; No. of Series Cells:1; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Batt Charger, Li-Ion/li-Pol, Dsbga-6; Battery Type Texas Instruments - 59Y6822 - Newark, An Avnet Company
Chicago, IL, United States
Batt Charger, Li-Ion/li-Pol, Dsbga-6; Battery Type Texas Instruments
59Y6822
Batt Charger, Li-Ion/li-Pol, Dsbga-6; Battery Type Texas Instruments 59Y6822
BATT CHARGER, LI-ION/LI-POL, DSBGA-6; Battery Type:Li-Ion, Li-Pol; Input Voltage:28V; Battery Charge Voltage:4.3V; Charge Current Max:250mA; Battery IC Case Style:DSBGA; No. of Pins:6Pins; No. of Series Cells:1; Product Range:- RoHS Compliant: Yes

BATT CHARGER, LI-ION/LI-POL, DSBGA-6; Battery Type:Li-Ion, Li-Pol; Input Voltage:28V; Battery Charge Voltage:4.3V; Charge Current Max:250mA; Battery IC Case Style:DSBGA; No. of Pins:6Pins; No. of Series Cells:1; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Battery Charger ICs
Product Number 59Y6822
Product Name Batt Charger, Li-Ion/li-Pol, Dsbga-6; Battery Type Texas Instruments
Cell Type Li-Ion; Li-Ion, Li-Pol
Package Type DSBGA
Pins 6
Unlock Full Specs
to access all available technical data

Similar Products