250-mA Single Cell Li-Ion Battery Charger, 1mA termination, 75nA Battery leakage 6-DSBGA -40 to 85
Win Source Part Number: 974025-BQ25100AYFPT
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Voltage - Supply (Max): 6.45V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 250mA
Battery Pack Voltage: 4.3V
Package / Case: 6-XFBGA, DSBGA
Supplier Device Package: 6-DSBGA
Temperature Range - Operating: 0°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-38377-6,296-3837
Base Product Number: BQ25100
IC BATT CHG LI-ION 1CELL 6DSBGA
IC BATT CHG LI-ION 1CELL 6DSBGA
IC BATT CHG LI-ION 1CELL 6DSBGA
Charger IC Lithium Ion/Polymer 6-DSBGA
TEXAS INSTRUMENTS BQ25100AYFPT BATTERY CHARGER, LI-ION/LI-POL, DSBGA-6
IC BATT CHG LI-ION 1CELL 6DSBGA
IC BATT CHG LI-ION 1CELL 6DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ25100AYFPT | 974025-BQ25100AYFPT | 296-38377-2-ND | BQ25100AYFPT | 815-BQ25100AYFPT | BQ25100AYFPT | BQ25100AYFPT |
| Product Name | BQ25100A 250-mA Single Cell Li-Ion Battery Charger, 1mA termination, 75nA Battery leakage | Integrated Circuits (ICs) - PMIC - Battery Chargers | PMIC - Battery Chargers | Battery Chargers | TEXAS INSTRUMENTS BQ25100AYFPT BATTERY CHARGER, LI-ION/LI-POL, DSBGA-6 | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | ||
| Features | Lead-Free | Over Voltage Protection | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | ||
| Package Type | DSBGA | 6-XFBGA, DSBGA | BGA; 6-XFBGA, DSBGA | 6-XFBGA, DSBGA | BGA | ||
| Cells | 1 | 1 | 1 | 1 | |||
| Supply Voltage | 30 volts | 6.45 volts | 6.45 volts | 4.3 volts |