1-cell Li-Ion Charger w/ 4.06V Charge Voltage 10-VSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1023826-BQ24083DRCTG
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 10-VSON (3x3)
Maximum Supply Voltage: 6.5V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 1CELL 10VSON
IC BATT CHG LI-ION 1CELL 10VSON
IC BATT CHG LI-ION 1CELL 10VSON
Charger IC Lithium Ion/Polymer 10-VSON (3x3)
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24083DRCTG4 | 1023826-BQ24083DRCTG4 | BQ24083DRCTG4-ND | BQ24083DRCTG4 | BQ24083DRCTG4 | BQ24083DRCTG4 |
| Product Name | BQ24083 1-cell Li-Ion Charger w/ 4.06V Charge Voltage | PMIC - PMIC - Battery Chargers - BQ24083DRCTG4 | PMIC - Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | |||
| Features | Lead-Free | Lead-Free | ||||
| Package Type | VSON | 10-VSON (3x3) | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | ||
| Cells | 1 | 1 | 1 |