250-mA Single Cell Li-Ion Battery Charger, 1mA termination, 75nA Battery leakage 6-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 802456-BQ25100AYFPR
Packaging: Reel
Mounting Style: SMD
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 250mA
Battery Pack Voltage: 4.3V
Supplier Device Package: 6-DSBGA
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Package: 6-XFBGA, DSBGA
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 6.45V
Part Number Series: BQ25100
IC BATT CHG LI-ION 1CELL 6DSBGA
IC BATT CHG LI-ION 1CELL 6DSBGA
IC BATT CHG LI-ION 1CELL 6DSBGA
IC BATT CHG LI-ION 1CELL 6DSBGA
IC BATT CHG LI-ION 1CELL 6DSBGA
Charger IC Lithium Ion/Polymer 6-DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ25100AYFPR | 802456-BQ25100AYFPR | 296-39929-1-ND | BQ25100AYFPR | BQ25100AYFPR | BQ25100AYFPR |
| Product Name | BQ25100A 250-mA Single Cell Li-Ion Battery Charger, 1mA termination, 75nA Battery leakage | PMIC - PMIC - Battery Chargers - BQ25100AYFPR | PMIC - Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | ||
| Features | Lead-Free | Over Voltage Protection | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | |
| Package Type | DSBGA | 6-XFBGA, DSBGA | BGA | BGA; 6-XFBGA, DSBGA | ||
| Cells | 1 | 1 | 1 |