Texas Instruments BQ24032A Dual Input Li-Ion Charger with Dynamic Power Path, Output regulated to 4.4V, Vbat 4.2V BQ24032ARHLR

Description
Dual Input Li-Ion Charger with Dynamic Power Path, Output regulated to 4.4V, Vbat 4.2V 20-VQFN -40 to 85
Request a Quote Datasheet
Description
Dual Input Li-Ion Charger with Dynamic Power Path, Output regulated to 4.4V, Vbat 4.2V 20-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24032A Dual Input Li-Ion Charger with Dynamic Power Path, Output regulated to 4.4V, Vbat 4.2V - BQ24032ARHLR - Texas Instruments
Dallas, TX, United States
BQ24032A Dual Input Li-Ion Charger with Dynamic Power Path, Output regulated to 4.4V, Vbat 4.2V
BQ24032ARHLR
BQ24032A Dual Input Li-Ion Charger with Dynamic Power Path, Output regulated to 4.4V, Vbat 4.2V BQ24032ARHLR
Dual Input Li-Ion Charger with Dynamic Power Path, Output regulated to 4.4V, Vbat 4.2V 20-VQFN -40 to 85

Dual Input Li-Ion Charger with Dynamic Power Path, Output regulated to 4.4V, Vbat 4.2V 20-VQFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24032ARHLR - 011890-BQ24032ARHLR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24032ARHLR
011890-BQ24032ARHLR
PMIC - PMIC - Battery Chargers - BQ24032ARHLR 011890-BQ24032ARHLR
Manufacturer: Texas Instruments Win Source Part Number: 011890-BQ24032ARHLR Packaging: Reel - TR Fault Protection: Over Temperature, Reverse Current, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 1.5A Battery Pack Voltage: 4.2V Family Name: BQ24032 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-VQFN (3.5x4.5) Maximum Supply Voltage: 16V Alternative Parts (Cross-Reference): BQ24032ARHLTG4; BQ24032ARHLT; BQ24032ARHLRG4; Introduction Date: June 16, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 011890-BQ24032ARHLR
Packaging: Reel - TR
Fault Protection: Over Temperature, Reverse Current, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.2V
Family Name: BQ24032
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-VQFN (3.5x4.5)
Maximum Supply Voltage: 16V
Alternative Parts (Cross-Reference): BQ24032ARHLTG4; BQ24032ARHLT; BQ24032ARHLRG4;
Introduction Date: June 16, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - 296-18285-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-18285-2-ND
PMIC - Battery Chargers 296-18285-2-ND
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-18285-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-18285-1-ND
PMIC - Battery Chargers 296-18285-1-ND
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-18285-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-18285-6-ND
PMIC - Battery Chargers 296-18285-6-ND
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Buy Now Datasheet
PMIC - Battery Chargers - BQ24032ARHLR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24032ARHLR
PMIC - Battery Chargers BQ24032ARHLR
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Supplier's Site Datasheet
Ic, Li-On Linear Chrg Mgmt 20-Qfn; Battery Type Texas Instruments - 28AH1938 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Li-On Linear Chrg Mgmt 20-Qfn; Battery Type Texas Instruments
28AH1938
Ic, Li-On Linear Chrg Mgmt 20-Qfn; Battery Type Texas Instruments 28AH1938
IC, LI-ON LINEAR CHRG MGMT 20-QFN; Battery Type:Li-Ion, Li-Pol; Input Voltage:16V; Battery Charge Voltage:4.2V; Charge Current Max:1.5A; Battery IC Case Style:QFN; No. of Pins:20Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes

IC, LI-ON LINEAR CHRG MGMT 20-QFN; Battery Type:Li-Ion, Li-Pol; Input Voltage:16V; Battery Charge Voltage:4.2V; Charge Current Max:1.5A; Battery IC Case Style:QFN; No. of Pins:20Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Battery Chargers - BQ24032ARHLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24032ARHLR
Battery Chargers BQ24032ARHLR
Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)

Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24032ARHLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24032ARHLR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24032ARHLR
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24032ARHLR 011890-BQ24032ARHLR 296-18285-2-ND BQ24032ARHLR 28AH1938 BQ24032ARHLR BQ24032ARHLR
Product Name BQ24032A Dual Input Li-Ion Charger with Dynamic Power Path, Output regulated to 4.4V, Vbat 4.2V PMIC - PMIC - Battery Chargers - BQ24032ARHLR PMIC - Battery Chargers PMIC - Battery Chargers Ic, Li-On Linear Chrg Mgmt 20-Qfn; Battery Type Texas Instruments Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Li-Ion, Li-Pol Li-Ion; Lithium Ion/Polymer
Features Lead-Free Lead-Free Over Current Protection Over Current Protection
Package Type VQFN 20-VQFN (3.5x4.5) 20-VFQFN Exposed Pad QFN 20-VFQFN Exposed Pad
Cells 1 1 1 1
Supply Voltage 16 volts 16 volts 16 volts 4.2 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

BQ24161B 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path* - BQ24161BRGER - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers
BQ2031 Switch-mode Lead-Acid Battery Charger with User-Selectable Charge Algorithms - BQ2031SN-A5TR - Texas Instruments
Specs
Charger Type Switching
Cell Type Lead Acid
Features Lead-Free
View Details
6 suppliers
BQ24140 1.5A Dual Input Switchmode Charger with USB-OTG Support - BQ24140YFFR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers
BQ2002E NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002ESNG4 - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details