Texas Instruments BQ25071 1A, Single-Input, Single-Cell LiFePO4 Linear Battery Charger with 50mA LDO BQ25071DQCT

Description
1A, Single-Input, Single-Cell LiFePO4 Linear Battery Charger with 50mA LDO 10-WSON -40 to 85
Request a Quote Datasheet
Description
1A, Single-Input, Single-Cell LiFePO4 Linear Battery Charger with 50mA LDO 10-WSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ25071 1A, Single-Input, Single-Cell LiFePO4 Linear Battery Charger with 50mA LDO - BQ25071DQCT - Texas Instruments
Dallas, TX, United States
BQ25071 1A, Single-Input, Single-Cell LiFePO4 Linear Battery Charger with 50mA LDO
BQ25071DQCT
BQ25071 1A, Single-Input, Single-Cell LiFePO4 Linear Battery Charger with 50mA LDO BQ25071DQCT
1A, Single-Input, Single-Cell LiFePO4 Linear Battery Charger with 50mA LDO 10-WSON -40 to 85

1A, Single-Input, Single-Cell LiFePO4 Linear Battery Charger with 50mA LDO 10-WSON -40 to 85

Buy Now Datasheet
PMIC - Battery Chargers - 296-38016-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-38016-1-ND
PMIC - Battery Chargers 296-38016-1-ND
IC BATT CHG IRON PHOS 1C 10WSON

IC BATT CHG IRON PHOS 1C 10WSON

Buy Now Datasheet
PMIC - Battery Chargers - 296-38016-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-38016-2-ND
PMIC - Battery Chargers 296-38016-2-ND
IC BATT CHG IRON PHOS 1C 10WSON

IC BATT CHG IRON PHOS 1C 10WSON

Buy Now Datasheet
PMIC - Battery Chargers - 296-38016-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-38016-6-ND
PMIC - Battery Chargers 296-38016-6-ND
IC BATT CHG IRON PHOS 1C 10WSON

IC BATT CHG IRON PHOS 1C 10WSON

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Chargers - 996495-BQ25071DQCT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Chargers
996495-BQ25071DQCT
Integrated Circuits (ICs) - PMIC - Battery Chargers 996495-BQ25071DQCT
Win Source Part Number: 996495-BQ25071DQCT Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Interface: USB Fault Protection: Over Temperature, Over Voltage Voltage - Supply (Max): 10.2V Battery Chemistry: Lithium Iron Phosphate Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1A Battery Pack Voltage: 3.5V Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-WSON (3x2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-BQ25071DQCT,TEX TISBQ25071DQCT,296-3 8016-1,296-38016-2,B Q25071DQCT-ND,296-38 016-6,-296-38016-1-N D Base Product Number: BQ25071

Win Source Part Number: 996495-BQ25071DQCT
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Interface: USB
Fault Protection: Over Temperature, Over Voltage
Voltage - Supply (Max): 10.2V
Battery Chemistry: Lithium Iron Phosphate
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 1A
Battery Pack Voltage: 3.5V
Package / Case: 10-WFDFN Exposed Pad
Supplier Device Package: 10-WSON (3x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-BQ25071DQCT,TEXTISBQ25071DQCT,296-38016-1,296-38016-2,BQ25071DQCT-ND,296-38016-6,-296-38016-1-ND
Base Product Number: BQ25071

Buy Now Datasheet
PMIC - Battery Chargers - BQ25071DQCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ25071DQCT
PMIC - Battery Chargers BQ25071DQCT
IC BATT CHG IRON PHOS 1C 10WSON

IC BATT CHG IRON PHOS 1C 10WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ25071DQCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ25071DQCT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ25071DQCT
IC BATT CHG IRON PHOS 1C 10WSON

IC BATT CHG IRON PHOS 1C 10WSON

Supplier's Site
Battery Chargers - BQ25071DQCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ25071DQCT
Battery Chargers BQ25071DQCT
Charger IC Lithium Iron Phosphate 10-WSON (3x2)

Charger IC Lithium Iron Phosphate 10-WSON (3x2)

Buy Now
Battery Charger, Lifepo4, 1A, Wson-10; Battery Type Texas Instruments - 28AH1963 - Newark, An Avnet Company
Chicago, IL, United States
Battery Charger, Lifepo4, 1A, Wson-10; Battery Type Texas Instruments
28AH1963
Battery Charger, Lifepo4, 1A, Wson-10; Battery Type Texas Instruments 28AH1963
BATTERY CHARGER, LIFEPO4, 1A, WSON-10; Battery Type:LiFePO4; Input Voltage:28V; Battery Charge Voltage:3.5V; Charge Current Max:1A; Battery IC Case Style:WSON; No. of Pins:10Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes

BATTERY CHARGER, LIFEPO4, 1A, WSON-10; Battery Type:LiFePO4; Input Voltage:28V; Battery Charge Voltage:3.5V; Charge Current Max:1A; Battery IC Case Style:WSON; No. of Pins:10Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ25071DQCT 296-38016-1-ND 996495-BQ25071DQCT BQ25071DQCT BQ25071DQCT BQ25071DQCT 28AH1963
Product Name BQ25071 1A, Single-Input, Single-Cell LiFePO4 Linear Battery Charger with 50mA LDO PMIC - Battery Chargers Integrated Circuits (ICs) - PMIC - Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers Battery Charger, Lifepo4, 1A, Wson-10; Battery Type Texas Instruments
Charger Type Linear
Cell Type LiFePO4 Lithium Iron Phosphate Lithium Iron Phosphate Lithium Iron Phosphate LiFePO4
Features Lead-Free Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection Over Voltage Protection
Package Type WSON 10-WFDFN Exposed Pad 10-WFDFN Exposed Pad WSON
Cells 1 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24140 1.5A Dual Input Switchmode Charger with USB-OTG Support - BQ24140YFFR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers
BQ24064 Linear 1-Cell Li-Ion Charger w/ Thermal Regulation, 10.5V OVP, Temp Sense - BQ24064DRCR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers
Battery Chargers - BQ24157BYFFR - Quarktwin Technology Ltd.
Specs
Package Type BGA; 20-UFBGA, DSBGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details