1A, Single-Input, Single Cell Li-Ion Battery Charger with 50-mA LDO 10-WSON -40 to 85
IC BATT CHG LI-ION 1CELL 10WSON
IC BATT CHG LI-ION 1CELL 10WSON
IC BATT CHG LI-ION 1CELL 10WSON
Manufacturer: Texas Instruments
Win Source Part Number: 1023988-BQ25050DQCT
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 10-WSON (3x2)
Programmable Fault Protection: Over Temperature, Over Voltage
Maximum Supply Voltage: 10.2V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Charger IC Lithium Ion 10-WSON (3x2)
IC BATT CHG LI-ION 1CELL 10WSON
IC BATT CHG LI-ION 1CELL 10WSON
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ25050DQCT | 296-BQ25050DQDKR-ND | 1023988-BQ25050DQCT | BQ25050DQCT | BQ25050DQCT | BQ25050DQCT |
| Product Name | BQ25050 1A, Single-Input, Single Cell Li-Ion Battery Charger with 50-mA LDO | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ25050DQCT | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion | Li-Ion; Lithium Ion | |||
| Features | Lead-Free | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | |
| Package Type | WSON | 10-WFDFN Exposed Pad | 10-WSON (3x2) | 10-WFDFN Exposed Pad | ||
| Cells | 1 | 1 | 1 |