Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24800RUYT

Description
Win Source Part Number: 1352858-BQ24800RUYT Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 32 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-WQFN (4x4) Base Product Number: BQ24800 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply (Max): 24V Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Fault Protection: Over Current, Over Voltage, Short Circuit Current - Charging: Constant - Programmable Programmable Features: Current, Voltage
Request a Quote Datasheet
Description
Win Source Part Number: 1352858-BQ24800RUYT Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 32 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-WQFN (4x4) Base Product Number: BQ24800 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply (Max): 24V Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Fault Protection: Over Current, Over Voltage, Short Circuit Current - Charging: Constant - Programmable Programmable Features: Current, Voltage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - 1352858-BQ24800RUYT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
1352858-BQ24800RUYT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers 1352858-BQ24800RUYT
Win Source Part Number: 1352858-BQ24800RUYT Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 32 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-WQFN (4x4) Base Product Number: BQ24800 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply (Max): 24V Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Fault Protection: Over Current, Over Voltage, Short Circuit Current - Charging: Constant - Programmable Programmable Features: Current, Voltage

Win Source Part Number: 1352858-BQ24800RUYT
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 32 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 28-VFQFN Exposed Pad
Supplier Device Package: 28-WQFN (4x4)
Base Product Number: BQ24800
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply (Max): 24V
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 ~ 4
Fault Protection: Over Current, Over Voltage, Short Circuit
Current - Charging: Constant - Programmable
Programmable Features: Current, Voltage

Buy Now Datasheet
PMIC - Battery Chargers - BQ24800RUYT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24800RUYT
PMIC - Battery Chargers BQ24800RUYT
IC BAT CNTL MULTCHEM 1-4C 28WQFN

IC BAT CNTL MULTCHEM 1-4C 28WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24800RUYT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24800RUYT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24800RUYT
IC BAT CNTL MULTCHEM 1-4C 28WQFN

IC BAT CNTL MULTCHEM 1-4C 28WQFN

Supplier's Site
Battery Chargers - BQ24800RUYT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24800RUYT
Battery Chargers BQ24800RUYT
Charger IC Multi-Chemistry 28-WQFN (4x4)

Charger IC Multi-Chemistry 28-WQFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1352858-BQ24800RUYT BQ24800RUYT BQ24800RUYT BQ24800RUYT
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Features Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1896937 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type Qsop
Pins 28
View Details
BQ2054 Switch-mode Li-Ion Battery Charger in PDIP or SOIC Package - BQ2054SN - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers