Texas Instruments Standard Linear and Logic PMIC - PMIC - Battery Chargers - BQ24780SRUYT BQ24780SRUYT

Description
Manufacturer: Texas Instruments Win Source Part Number: 759658-BQ24780SRUYT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-WFQFN Exposed Pad Interface: SMBus Fault Protection: Over Current, Over Voltage, Short Circuit Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Family Name: BQ24780 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-WQFN (4x4) Voltage Supply MAX: 24V Alternative Parts (Cross-Reference): LT3652HVEDD#TRPBF; MAX8804ZETA+T; MAX1874ETE+; Introduction Date: April 23, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 759658-BQ24780SRUYT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-WFQFN Exposed Pad Interface: SMBus Fault Protection: Over Current, Over Voltage, Short Circuit Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Family Name: BQ24780 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-WQFN (4x4) Voltage Supply MAX: 24V Alternative Parts (Cross-Reference): LT3652HVEDD#TRPBF; MAX8804ZETA+T; MAX1874ETE+; Introduction Date: April 23, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - BQ24780SRUYT - 759658-BQ24780SRUYT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24780SRUYT
759658-BQ24780SRUYT
PMIC - PMIC - Battery Chargers - BQ24780SRUYT 759658-BQ24780SRUYT
Manufacturer: Texas Instruments Win Source Part Number: 759658-BQ24780SRUYT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-WFQFN Exposed Pad Interface: SMBus Fault Protection: Over Current, Over Voltage, Short Circuit Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Family Name: BQ24780 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-WQFN (4x4) Voltage Supply MAX: 24V Alternative Parts (Cross-Reference): LT3652HVEDD#TRPBF; MAX8804ZETA+T; MAX1874ETE+; Introduction Date: April 23, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 759658-BQ24780SRUYT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-WFQFN Exposed Pad
Interface: SMBus
Fault Protection: Over Current, Over Voltage, Short Circuit
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 ~ 4
Family Name: BQ24780
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-WQFN (4x4)
Voltage Supply MAX: 24V
Alternative Parts (Cross-Reference): LT3652HVEDD#TRPBF; MAX8804ZETA+T; MAX1874ETE+;
Introduction Date: April 23, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - 296-42066-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-42066-1-ND
PMIC - Battery Chargers 296-42066-1-ND
IC BAT CHG MULTCHEM 1-4CL 28WQFN

IC BAT CHG MULTCHEM 1-4CL 28WQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-42066-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-42066-2-ND
PMIC - Battery Chargers 296-42066-2-ND
IC BAT CHG MULTCHEM 1-4CL 28WQFN

IC BAT CHG MULTCHEM 1-4CL 28WQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-42066-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-42066-6-ND
PMIC - Battery Chargers 296-42066-6-ND
IC BAT CHG MULTCHEM 1-4CL 28WQFN

IC BAT CHG MULTCHEM 1-4CL 28WQFN

Buy Now Datasheet
Shenzhen, China
PMIC - Battery Chargers
BQ24780SRUYT
PMIC - Battery Chargers BQ24780SRUYT
IC BAT CHG MULTCHEM 1-4CL 28WQFN

IC BAT CHG MULTCHEM 1-4CL 28WQFN

Supplier's Site Datasheet
Batt Charger, Li-Ion/pol, Wqfn-28; Battery Type Texas Instruments - 52AH6956 - Newark, An Avnet Company
Chicago, IL, United States
Batt Charger, Li-Ion/pol, Wqfn-28; Battery Type Texas Instruments
52AH6956
Batt Charger, Li-Ion/pol, Wqfn-28; Battery Type Texas Instruments 52AH6956
BATT CHARGER, LI-ION/POL, WQFN-28; Battery Type:Li-Ion, Li-Pol; Input Voltage:24V; Battery Charge Voltage:-; Charge Current Max:-; Battery IC Case Style:WQFN; No. of Pins:28Pins; No. of Series Cells:4; Operating Temperature RoHS Compliant: Yes

BATT CHARGER, LI-ION/POL, WQFN-28; Battery Type:Li-Ion, Li-Pol; Input Voltage:24V; Battery Charge Voltage:-; Charge Current Max:-; Battery IC Case Style:WQFN; No. of Pins:28Pins; No. of Series Cells:4; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24780SRUYT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24780SRUYT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24780SRUYT
IC BAT CHG MULTCHEM 1-4CL 28WQFN

IC BAT CHG MULTCHEM 1-4CL 28WQFN

Supplier's Site
Battery Chargers - BQ24780SRUYT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24780SRUYT
Battery Chargers BQ24780SRUYT
Charger IC Multi-Chemistry 28-WQFN (4x4)

Charger IC Multi-Chemistry 28-WQFN (4x4)

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 759658-BQ24780SRUYT 296-42066-1-ND BQ24780SRUYT 52AH6956 BQ24780SRUYT BQ24780SRUYT
Product Name PMIC - PMIC - Battery Chargers - BQ24780SRUYT PMIC - Battery Chargers PMIC - Battery Chargers Batt Charger, Li-Ion/pol, Wqfn-28; Battery Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Features Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Cells 1 to 4 1 to 4 4
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Cell Type Multi-Chemistry Multi-Chemistry Li-Ion; Li-Ion, Li-Pol Multi-Chemistry
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1922392 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type Tqfn
Pins 24
View Details
PMIC - Battery Chargers - BQ2002PN - Lingto Electronic Limited
Specs
Cell Type Multi-Chemistry
Supply Voltage 2 volts
View Details
BQ24153A Fully Integrated Switch Mode One-Cell Li-Ion Charger with Full USB Compliance - BQ24153AYFFR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers