Texas Instruments High-Performance Analog PMIC - Battery Chargers BQ24780SRUYR

Description
IC BAT CHG MULTCHEM 1-4CL 28WQFN
Request a Quote Datasheet
Description
IC BAT CHG MULTCHEM 1-4CL 28WQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - 296-46288-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-46288-6-ND
PMIC - Battery Chargers 296-46288-6-ND
IC BAT CHG MULTCHEM 1-4CL 28WQFN

IC BAT CHG MULTCHEM 1-4CL 28WQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-46288-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-46288-2-ND
PMIC - Battery Chargers 296-46288-2-ND
IC BAT CHG MULTCHEM 1-4CL 28WQFN

IC BAT CHG MULTCHEM 1-4CL 28WQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-46288-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-46288-1-ND
PMIC - Battery Chargers 296-46288-1-ND
IC BAT CHG MULTCHEM 1-4CL 28WQFN

IC BAT CHG MULTCHEM 1-4CL 28WQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24780SRUYR - 1023983-BQ24780SRUYR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24780SRUYR
1023983-BQ24780SRUYR
PMIC - PMIC - Battery Chargers - BQ24780SRUYR 1023983-BQ24780SRUYR
Manufacturer: Texas Instruments Win Source Part Number: 1023983-BQ24780SRUYR Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-WQFN (4x4) Programmable Fault Protection: Over Current, Over Voltage, Short Circuit Maximum Supply Voltage: 24V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1023983-BQ24780SRUYR
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 to 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-WQFN (4x4)
Programmable Fault Protection: Over Current, Over Voltage, Short Circuit
Maximum Supply Voltage: 24V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24780SRUYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24780SRUYR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24780SRUYR
IC BAT CHG MULTCHEM 1-4CL 28WQFN

IC BAT CHG MULTCHEM 1-4CL 28WQFN

Supplier's Site
Shenzhen, China
PMIC - Battery Chargers
BQ24780SRUYR
PMIC - Battery Chargers BQ24780SRUYR
IC BAT CHG MULTCHEM 1-4CL 28WQFN

IC BAT CHG MULTCHEM 1-4CL 28WQFN

Supplier's Site Datasheet
Battery Chargers - BQ24780SRUYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24780SRUYR
Battery Chargers BQ24780SRUYR
Charger IC Multi-Chemistry 28-WQFN (4x4)

Charger IC Multi-Chemistry 28-WQFN (4x4)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 296-46288-6-ND 1023983-BQ24780SRUYR BQ24780SRUYR BQ24780SRUYR BQ24780SRUYR
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24780SRUYR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Cell Type Multi-Chemistry Multi-Chemistry Multi-Chemistry
Features Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type 28-WFQFN Exposed Pad 28-WQFN (4x4) 28-WFQFN Exposed Pad
Pins 28
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 2486196 - RS Components, Ltd.
Specs
Package Type PG-VQFN
Pins 48
Operating Temperature 175 C (347 F)
View Details
PMIC - Battery Chargers - FAN54063UCX - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Features Over Voltage Protection
Supply Voltage 4.2 volts
View Details
Battery Management - 1900536P - RS Components, Ltd.
Specs
Package Type TQFN
Pins 28
Operating Temperature 85 C (185 F)
View Details