Texas Instruments Standard Linear and Logic Battery Management BQ24773RUYT

Description
Battery Mngmnt, BQ24773RUYT
Request a Quote
Description
Battery Mngmnt, BQ24773RUYT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Battery Management - 2677426 - RS Components, Ltd.
Corby, Northants, United Kingdom
Battery Management
2677426
Battery Management 2677426
Battery Mngmnt, BQ24773RUYT

Battery Mngmnt, BQ24773RUYT

Supplier's Site
Battery Management - 2677426P - RS Components, Ltd.
Corby, Northants, United Kingdom
Battery Management
2677426P
Battery Management 2677426P
Battery Mngmnt, BQ24773RUYT

Battery Mngmnt, BQ24773RUYT

Supplier's Site
Battery Management - 2677425 - RS Components, Ltd.
Corby, Northants, United Kingdom
Battery Management
2677425
Battery Management 2677425
Battery Mngmnt, BQ24773RUYT

Battery Mngmnt, BQ24773RUYT

Supplier's Site
Batt Charger, Li-Ion/pol, 8A, Wqfn-28; Battery Type Texas Instruments - 28AH1962 - Newark, An Avnet Company
Chicago, IL, United States
Batt Charger, Li-Ion/pol, 8A, Wqfn-28; Battery Type Texas Instruments
28AH1962
Batt Charger, Li-Ion/pol, 8A, Wqfn-28; Battery Type Texas Instruments 28AH1962
BATT CHARGER, LI-ION/POL, 8A, WQFN-28; Battery Type:Li-Ion, Li-Pol; Input Voltage:24V; Battery Charge Voltage:-; Charge Current Max:8A; Battery IC Case Style:WQFN; No. of Pins:28Pins; No. of Series Cells:4; Operating Temperature RoHS Compliant: Yes

BATT CHARGER, LI-ION/POL, 8A, WQFN-28; Battery Type:Li-Ion, Li-Pol; Input Voltage:24V; Battery Charge Voltage:-; Charge Current Max:8A; Battery IC Case Style:WQFN; No. of Pins:28Pins; No. of Series Cells:4; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Battery Charger ICs Battery Charger ICs
Product Number 2677426 28AH1962
Product Name Battery Management Batt Charger, Li-Ion/pol, 8A, Wqfn-28; Battery Type Texas Instruments
Cell Type NVDC Li-Ion; Li-Ion, Li-Pol
Package Type WQFN WQFN
Pins 28 28
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
Battery Management - 1896951 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type SOIC; Soic
Pins 8
View Details