The bq24157S is a 1.55-A fully integrated switch-mode charger for single-cell Li-ion and Li-polymer batteries with USB OTG support and I2C programmable charge parameters. It is housed in a 20-pin DSBGA package measuring 2.10 mm × 2.00 mm. The device supports input voltage regulation from 3.2 V to 4.5 V, charge voltage regulation from 3.5 V to 4.44 V with ±0.5% accuracy at 25°C, and features thermal regulation, overvoltage protection, and boost mode for USB OTG output at 5.05 V. It operates within a temperature range of -40°C to 125°C and is designed for mobile and handheld applications. The BQ24157SYFFR variant is a production-qualified
Fully Integrated Switch-Mode One-Cell Li-Ion Charger With Full USB, bq24157S 20-DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 011929-BQ24157SYFFR
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 1.25A
Battery Pack Voltage: 4.44V (Max)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 20-DSBGA
Maximum Supply Voltage: 6V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 1CELL 20DSBGA
IC BATT CHG LI-ION 1CELL 20DSBGA
IC BATT CHG LI-ION 1CELL 20DSBGA
IC BATT CHG LI-ION 1CELL 20DSBGA
IC BATT CHG LI-ION 1CELL 20DSBGA
Charger IC Lithium Ion/Polymer 20-DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24157SYFFR | 011929-BQ24157SYFFR | 296-39907-6-ND | BQ24157SYFFR | BQ24157SYFFR | BQ24157SYFFR |
| Product Name | BQ24157S Fully Integrated Switch-Mode One-Cell Li-Ion Charger With Full USB, bq24157S | PMIC - PMIC - Battery Chargers - BQ24157SYFFR | PMIC - Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Charger Type | Switching | |||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | |||
| Features | Lead-Free | Over Voltage Protection | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | |
| Package Type | DSBGA | BGA; 20-DSBGA | 20-UFBGA, DSBGA | BGA | BGA; 20-UFBGA, DSBGA | |
| Cells | 1 | 1 | 1 |