Texas Instruments Standard Linear and Logic Batt Charger, Li-Ion/pol, 8A, Wqfn-28; Battery Type Texas Instruments BQ24770RUYT

Description
BATT CHARGER, LI-ION/POL, 8A, WQFN-28; Battery Type:Li-Ion, Li-Pol; Input Voltage:24V; Battery Charge Voltage:-; Charge Current Max:8A; Battery IC Case Style:WQFN; No. of Pins:28Pins; No. of Series Cells:4; Operating Temperature RoHS Compliant: Yes
Description
BATT CHARGER, LI-ION/POL, 8A, WQFN-28; Battery Type:Li-Ion, Li-Pol; Input Voltage:24V; Battery Charge Voltage:-; Charge Current Max:8A; Battery IC Case Style:WQFN; No. of Pins:28Pins; No. of Series Cells:4; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Batt Charger, Li-Ion/pol, 8A, Wqfn-28; Battery Type Texas Instruments - 28AH1961 - Newark, An Avnet Company
Chicago, IL, United States
Batt Charger, Li-Ion/pol, 8A, Wqfn-28; Battery Type Texas Instruments
28AH1961
Batt Charger, Li-Ion/pol, 8A, Wqfn-28; Battery Type Texas Instruments 28AH1961
BATT CHARGER, LI-ION/POL, 8A, WQFN-28; Battery Type:Li-Ion, Li-Pol; Input Voltage:24V; Battery Charge Voltage:-; Charge Current Max:8A; Battery IC Case Style:WQFN; No. of Pins:28Pins; No. of Series Cells:4; Operating Temperature RoHS Compliant: Yes

BATT CHARGER, LI-ION/POL, 8A, WQFN-28; Battery Type:Li-Ion, Li-Pol; Input Voltage:24V; Battery Charge Voltage:-; Charge Current Max:8A; Battery IC Case Style:WQFN; No. of Pins:28Pins; No. of Series Cells:4; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Battery Charger ICs
Product Number 28AH1961
Product Name Batt Charger, Li-Ion/pol, 8A, Wqfn-28; Battery Type Texas Instruments
Cell Type Li-Ion; Li-Ion, Li-Pol
Package Type WQFN
Pins 28
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - BQ2002PN - Lingto Electronic Limited
Specs
Cell Type Multi-Chemistry
Supply Voltage 2 volts
View Details
Battery Management - 1897034 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type Tqfn
Pins 28
View Details