Host-Controlled Multi-Chemistry Battery Charger with Low Iq and System Power Selector 28-VQFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1154216-BQ24753RHDT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 28-VFQFN Exposed Pad
Fault Protection: Over Current, Over Voltage
Battery Chemistry: Multi-Chemistry
Number of Cells: 2 ~ 4
Current - Charging: Constant - Programmable
Charge Current - Max: 10A
Battery Pack Voltage: 18.048V (Maximum)
Family Name: bq24753
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-VQFN (5x5)
Voltage Supply MAX: 24V
Alternative Parts (Cross-Reference): LT1505CG-1; LT1505CG-1#TR; LT1505CG#TR;
Introduction Date: September 01, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC BAT CHG MULTCHEM 2-4CL 28VQFN
IC BAT CHG MULTCHEM 2-4CL 28VQFN
IC BAT CHG MULTCHEM 2-4CL 28VQFN
IC BAT CHG MULTCHEM 2-4CL 28VQFN
Charger IC Multi-Chemistry 28-VQFN (5x5)
IC SYNC BATTERY CHARGER 28VQFN
IC BAT CHG MULTCHEM 2-4CL 28VQFN
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24753RHDT | 1154216-BQ24753RHDT | 296-24046-2-ND | BQ24753RHDT | BQ24753RHDT | 815-BQ24753RHDT | BQ24753RHDT |
| Product Name | BQ24753 Host-Controlled Multi-Chemistry Battery Charger with Low Iq and System Power Selector | PMIC - PMIC - Battery Chargers - BQ24753RHDT | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | IC SYNC BATTERY CHARGER 28VQFN | PMIC - Battery Chargers |
| Features | Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | ||
| Cells | 2 to 4 | 2 to 4 | 2 to 4 | ||||
| Charge Current | 10000 mA | 10000 mA | 10000 mA | 10000 mA | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |