Host-Controlled Multi-Chemistry Battery Charger with Low Iq and System Power Selector 28-VQFN -40 to 125
IC BAT CHG MULTCHEM 2-4CL 28VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 864498-BQ24753RHDR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Charger IC Multi-Chemistry 28-VQFN (5x5)
Package: Reel - TR
Package: 28-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: bq24753
Categories: Integrated Circuits (ICs)
Case / Package: 28-VQFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Charger IC Multi-Chemistry 28-VQFN (5x5)
IC BAT CHG MULTCHEM 2-4CL 28VQFN
IC BAT CHG MULTCHEM 2-4CL 28VQFN
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24753RHDR | BQ24753RHDR-ND | 864498-BQ24753RHDR | BQ24753RHDR | BQ24753RHDR | BQ24753RHDR |
| Product Name | BQ24753 Host-Controlled Multi-Chemistry Battery Charger with Low Iq and System Power Selector | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24753RHDR | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Features | Lead-Free | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | ||
| Cell Type | Multi-Chemistry | Multi-Chemistry | Multi-Chemistry | |||
| Package Type | 28-VFQFN Exposed Pad | 28-VQFN (5x5) | 28-VFQFN Exposed Pad | |||
| Pins | 28 |