Host-Controlled Li-Ion and Li-Polymer Battery Charger with Low Iq and System Power Selector 28-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1023978-BQ24753ARHDT
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2 to 4
Current - Charging: Constant - Programmable
Charge Current - Max: 10A
Battery Pack Voltage: 18.048V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-VQFN (5x5)
Programmable Fault Protection: Over Current, Over Voltage
Maximum Supply Voltage: 24V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 2-4CEL 28VQFN
IC BATT CHG LI-ION 2-4CEL 28VQFN
IC BATT CHG LI-ION 2-4CEL 28VQFN
IC BATT CHG LI-ION 2-4CEL 28VQFN
IC BATT CHG LI-ION 2-4CEL 28VQFN
Charger IC Lithium Ion/Polymer 28-VQFN (5x5)
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24753ARHDT | 1023978-BQ24753ARHDT | 296-24866-2-ND | BQ24753ARHDT | BQ24753ARHDT | BQ24753ARHDT |
| Product Name | BQ24753A Host-Controlled Li-Ion and Li-Polymer Battery Charger with Low Iq and System Power Selector | PMIC - PMIC - Battery Chargers - BQ24753ARHDT | PMIC - Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | |||
| Features | Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |
| Package Type | VQFN | 28-VQFN (5x5) | 28-VFQFN Exposed Pad | 28-VFQFN Exposed Pad | ||
| Cells | 2 to 4 | 2 to 4 | 2 to 4 |