The bq24751B is a high-efficiency, synchronous buck battery charger with integrated system power selection, designed for multi-chemistry battery applications in portable devices. It supports two to four series Li+ cells with up to 10 A charge current and operates from a 5-24 V adapter input. The device is packaged in a 28-pin, 5 × 5 mm QFN package with an exposed thermal pad for improved heat dissipation. It includes programmable input overvoltage protection, dynamic power management, and reverse-conduction protection, with charge voltage and current accuracy of ±0.5% and ±3% respectively. The part operates over a junction temperature range of −40°C to 125°C and meets RoHS compliance with a moisture sensitivity level of 2 at 260°C peak reflow.
Multi-Cell Synchronous Switch-mode Charger in 5x5 QFN 28-VQFN -40 to 125
IC BAT CHG MULTCHEM 2-4CL 28VQFN
IC BAT CHG MULTCHEM 2-4CL 28VQFN
IC BAT CHG MULTCHEM 2-4CL 28VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 1154214-BQ24751BRHDT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 28-VFQFN Exposed Pad
Fault Protection: Over Current, Over Voltage
Battery Chemistry: Multi-Chemistry
Number of Cells: 2 ~ 4
Current - Charging: Constant - Programmable
Charge Current - Max: 10A
Battery Pack Voltage: 18.048V (Maximum)
Family Name: BQ24751B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-VQFN (5x5)
Voltage Supply MAX: 24V
Alternative Parts (Cross-Reference): MAX14745BEWX+; MAX14745BEWX+T; MAX17435ETG+T;
Introduction Date: October 01, 2008
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC BAT CHG MULTCHEM 2-4CL 28VQFN
IC BAT CHG MULTCHEM 2-4CL 28VQFN
Charger IC Multi-Chemistry 28-VQFN (5x5)
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24751BRHDT | 296-23841-6-ND | 1154214-BQ24751BRHDT | BQ24751BRHDT | BQ24751BRHDT | BQ24751BRHDT |
| Product Name | BQ24751B Multi-Cell Synchronous Switch-mode Charger in 5x5 QFN | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24751BRHDT | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Charger Type | Switching | |||||
| Features | Lead-Free | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |
| Cell Type | Multi-Chemistry | Multi-Chemistry | Multi-Chemistry | |||
| Package Type | 28-VFQFN Exposed Pad | 28-VFQFN Exposed Pad | ||||
| Pins | 28 |