Texas Instruments BQ24123 Synchronous Switch-Mode 2-cell Li-Ion Charger w/2A FET, enhanced EMI performance BQ24123RHLRG4

Description
Synchronous Switch-Mode 2-cell Li-Ion Charger w/2A FET, enhanced EMI performance 20-VQFN -40 to 85
Request a Quote Datasheet
Description
Synchronous Switch-Mode 2-cell Li-Ion Charger w/2A FET, enhanced EMI performance 20-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24123 Synchronous Switch-Mode 2-cell Li-Ion Charger w/2A FET, enhanced EMI performance - BQ24123RHLRG4 - Texas Instruments
Dallas, TX, United States
BQ24123 Synchronous Switch-Mode 2-cell Li-Ion Charger w/2A FET, enhanced EMI performance
BQ24123RHLRG4
BQ24123 Synchronous Switch-Mode 2-cell Li-Ion Charger w/2A FET, enhanced EMI performance BQ24123RHLRG4
Synchronous Switch-Mode 2-cell Li-Ion Charger w/2A FET, enhanced EMI performance 20-VQFN -40 to 85

Synchronous Switch-Mode 2-cell Li-Ion Charger w/2A FET, enhanced EMI performance 20-VQFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24123RHLRG4 - 1154143-BQ24123RHLRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24123RHLRG4
1154143-BQ24123RHLRG4
PMIC - PMIC - Battery Chargers - BQ24123RHLRG4 1154143-BQ24123RHLRG4
Manufacturer: Texas Instruments Win Source Part Number: 1154143-BQ24123RHLRG 4 Series: bqSWITCHER Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-VFQFN Exposed Pad Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 ~ 3 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 8.4V Family Name: BQ24123 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-VQFN (3.5x4.5) Voltage Supply MAX: 16V Alternative Parts (Cross-Reference): MAX1773AEUP-T; MAX1773AEUP; MAX14745IEWX+; Introduction Date: October 27, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1154143-BQ24123RHLRG4
Series: bqSWITCHER
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-VFQFN Exposed Pad
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1 ~ 3
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 2A
Battery Pack Voltage: 8.4V
Family Name: BQ24123
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-VQFN (3.5x4.5)
Voltage Supply MAX: 16V
Alternative Parts (Cross-Reference): MAX1773AEUP-T; MAX1773AEUP; MAX14745IEWX+;
Introduction Date: October 27, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - BQ24123RHLRG4-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BQ24123RHLRG4-ND
PMIC - Battery Chargers BQ24123RHLRG4-ND
IC BATT CHG LI-ION 1-3CEL 20VQFN

IC BATT CHG LI-ION 1-3CEL 20VQFN

Buy Now Datasheet
PMIC - Battery Chargers - BQ24123RHLRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24123RHLRG4
PMIC - Battery Chargers BQ24123RHLRG4
IC BATT CHG LI-ION 1-3CEL 20VQFN

IC BATT CHG LI-ION 1-3CEL 20VQFN

Supplier's Site Datasheet
Battery Chargers - BQ24123RHLRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24123RHLRG4
Battery Chargers BQ24123RHLRG4
Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)

Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24123RHLRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24123RHLRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24123RHLRG4
IC BATT CHG LI-ION 1-3CEL 20VQFN

IC BATT CHG LI-ION 1-3CEL 20VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24123RHLRG4 1154143-BQ24123RHLRG4 BQ24123RHLRG4-ND BQ24123RHLRG4 BQ24123RHLRG4 BQ24123RHLRG4
Product Name BQ24123 Synchronous Switch-Mode 2-cell Li-Ion Charger w/2A FET, enhanced EMI performance PMIC - PMIC - Battery Chargers - BQ24123RHLRG4 PMIC - Battery Chargers PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Charger Type Switching Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Lead-Free
Package Type VQFN 20-VFQFN Exposed Pad 20-VFQFN Exposed Pad
Cells 2 to 4 1 to 3 1 to 3
Unlock Full Specs
to access all available technical data

Similar Products

BQ2057W Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.4V - BQ2057WTSTRG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
2 suppliers
BQ24087 750mA SINGLE-CHIP Li-Ion/Li-Pol CHARGE MANAGEMENT IC with Thermal Regulation - BQ24087DRCT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
6 suppliers
BQ2057T Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.2V - BQ2057TTS - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers
BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V - BQ2057CSNTR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers