IC BAT CHG MULT-CHEM 3-4CL 40QFN
Manufacturer: Texas Instruments
Win Source Part Number: 201333-BQ24730RGFT
Packaging: Reel - TR
Fault Protection: Over Current, Reverse Battery
Battery Chemistry: Multi-Chemistry
Number of Cells: 3 to 4
Current - Charging: Constant - Programmable
Programmable Features: Current
Battery Pack Voltage: 16.8V
Family Name: bq24730
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-VQFN Exposed Pad (5x7)
Maximum Supply Voltage: 24V
Alternative Parts (Cross-Reference): BQ24730RGFR; BQ24610RGET; BQ24610RGER; BQ24753ARHDR;
Introduction Date: February 22, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Charger IC Multi-Chemistry 40-VQFN (7x5)
IC BAT CHG MULT-CHEM 3-4CL 40QFN
IC BAT CHG MULT-CHEM 3-4CL 40QFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24730RGFT-ND | 201333-BQ24730RGFT | BQ24730RGFT | BQ24730RGFT | BQ24730RGFT |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24730RGFT | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Cell Type | Multi-Chemistry | Multi-Chemistry | Multi-Chemistry | ||
| Features | Over Current Protection; Lead-Free | Over Current Protection | Over Current Protection | Over Current Protection | |
| Package Type | 40-VFQFN Exposed Pad | 40-VQFN Exposed Pad (5x7) | 40-VFQFN Exposed Pad | ||
| Pins | 40 |