Texas Instruments High-Performance Analog PMIC - Battery Chargers BQ24730RGFRG4

Description
IC BAT CHG MULT-CHEM 3-4CL 40QFN
Request a Quote Datasheet
Description
IC BAT CHG MULT-CHEM 3-4CL 40QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - BQ24730RGFRG4-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BQ24730RGFRG4-ND
PMIC - Battery Chargers BQ24730RGFRG4-ND
IC BAT CHG MULT-CHEM 3-4CL 40QFN

IC BAT CHG MULT-CHEM 3-4CL 40QFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24730RGFRG4 - 770324-BQ24730RGFRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24730RGFRG4
770324-BQ24730RGFRG4
PMIC - PMIC - Battery Chargers - BQ24730RGFRG4 770324-BQ24730RGFRG4
Manufacturer: Texas Instruments Win Source Part Number: 770324-BQ24730RGFRG4 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 40-VFQFN Exposed Pad Fault Protection: Over Current, Reverse Battery Part Status: Obsolete(EOL) Battery Chemistry: Multi-Chemistry Number of Cells: 3 ~ 4 Current - Charging: Constant - Programmable Programmable Features: Current Battery Pack Voltage: 16.8V Family Name: bq24730 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-VQFN Exposed Pad (5x7) Voltage Supply MAX: 24V Alternative Parts (Cross-Reference): MAX1736EUT41; MAX1736EUT42-T; MAX1736EUT42; MAX1736EUT+T; Introduction Date: February 22, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 770324-BQ24730RGFRG4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 40-VFQFN Exposed Pad
Fault Protection: Over Current, Reverse Battery
Part Status: Obsolete(EOL)
Battery Chemistry: Multi-Chemistry
Number of Cells: 3 ~ 4
Current - Charging: Constant - Programmable
Programmable Features: Current
Battery Pack Voltage: 16.8V
Family Name: bq24730
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-VQFN Exposed Pad (5x7)
Voltage Supply MAX: 24V
Alternative Parts (Cross-Reference): MAX1736EUT41; MAX1736EUT42-T; MAX1736EUT42; MAX1736EUT+T;
Introduction Date: February 22, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24730RGFRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24730RGFRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24730RGFRG4
IC BAT CHG MULT-CHEM 3-4CL 40QFN

IC BAT CHG MULT-CHEM 3-4CL 40QFN

Supplier's Site
PMIC - Battery Chargers - BQ24730RGFRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24730RGFRG4
PMIC - Battery Chargers BQ24730RGFRG4
IC BAT CHG MULT-CHEM 3-4CL 40QFN

IC BAT CHG MULT-CHEM 3-4CL 40QFN

Supplier's Site Datasheet
Battery Chargers - BQ24730RGFRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24730RGFRG4
Battery Chargers BQ24730RGFRG4
Charger IC Multi-Chemistry 40-VQFN (7x5)

Charger IC Multi-Chemistry 40-VQFN (7x5)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24730RGFRG4-ND 770324-BQ24730RGFRG4 BQ24730RGFRG4 BQ24730RGFRG4 BQ24730RGFRG4
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24730RGFRG4 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Cell Type Multi-Chemistry Multi-Chemistry Multi-Chemistry
Features Over Current Protection; Lead-Free Over Current Protection Over Current Protection Over Current Protection
Package Type 40-VFQFN Exposed Pad 40-VFQFN Exposed Pad
Pins 40
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1900466 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type Qsop
Pins 28
View Details
PMIC - Battery Chargers - ISL9204IRZ-T - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.2 volts
Charge Current 350 mA
View Details
BQ24092 1A, Single-Input, Single-Cell Li-Ion Battery Charger with Operation Over JEITA and 10k? NTC - BQ24092DGQT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type MSOP-PowerPAD
View Details
7 suppliers