The bq24725 is a 2- to 4-cell Li+ battery SMBus charge controller with integrated n-channel MOSFET drivers for automatic system power source selection. It operates from a 9 V to 24 V adapter and supports programmable charge voltage up to 19.2 V and charge current up to 8.128 A with ±0.5% and ±3% accuracy, respectively. The device features a synchronous buck converter with selectable switching frequencies of 615 kHz, 750 kHz, and 885 kHz, and includes overvoltage, overcurrent, and short-circuit protection. It is packaged in a 20-pin 3.5 mm × 3.5 mm QFN with an operating temperature range of -40°C to 85°C and a junction-to-ambient thermal resistance of 46.8 °C/W.
2-4 Cell Li+ Battery SMBus Charge Controller with N-Channel Power MOSFET Selector 20-VQFN -40 to 85
IC BATT CHG LI-ION 2-4CEL 20VQFN
IC BATT CHG LI-ION 2-4CEL 20VQFN
IC BATT CHG LI-ION 2-4CEL 20VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 139139-BQ24725RGRT
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 2 to 4
Current - Charging: Constant - Programmable
Battery Pack Voltage: 19.2V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 20-VQFN (3.5x3.5)
Programmable Fault Protection: Over Current, Over Voltage, Short Circuit
Maximum Supply Voltage: 24V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Charger IC Lithium Ion 20-VQFN (3.5x3.5)
IC BATT CHG LI-ION 2-4CEL 20VQFN
IC BATT CHG LI-ION 2-4CEL 20VQFN
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24725RGRT | 296-27827-6-ND | 139139-BQ24725RGRT | BQ24725RGRT | BQ24725RGRT | BQ24725RGRT |
| Product Name | BQ24725 2-4 Cell Li+ Battery SMBus Charge Controller with N-Channel Power MOSFET Selector | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24725RGRT | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Features | Lead-Free | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |
| Package Type | 20-VFQFN Exposed Pad | 20-VQFN (3.5x3.5) | 20-VFQFN Exposed Pad | |||
| Pins | 20 | |||||
| Cells | 2 to 4 | 2 to 4 |