The bq24725 is a 2- to 4-cell Li+ battery SMBus charge controller with integrated N-channel MOSFET drivers for automatic system power source selection. It is housed in a 20-pin, 3.5 x 3.5 mm² QFN package and supports programmable charge voltage up to 19.2 V with ±0.5% accuracy and charge current up to 8.128 A with ±3% accuracy. The device operates with an input voltage range of 4.5 V to 24 V and includes adaptive input current regulation, overvoltage, overcurrent, and thermal shutdown protection. It features SMBus control, a 615 kHz to 885 kHz adjustable switching frequency, and a 5 µA battery off-state discharge current. The part meets RoHS standards and is rated for operation from -40°C to 85°C.
2-4 Cell Li+ Battery SMBus Charge Controller with N-Channel Power MOSFET Selector 20-VQFN -40 to 85 Product overview: BQ24725RGRR from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, VQFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, VQFN, MOSFET Transistor, Battery Chargers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 85-BQ24725RGRR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 85-BQ24725RGRR |
| Product Name | N-Channel VQFN MOSFET Transistor |
| TJ | -40 C (-40 F) |