1-4 Cell Li+ Battery SMBus Charge Controller with N-Channel Power MOSFET Selector 20-VQFN -40 to 85
IC BATT CHG LI-ION 1-4CEL 20VQFN
IC BATT CHG LI-ION 1-4CEL 20VQFN
IC BATT CHG LI-ION 1-4CEL 20VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 011961-BQ24725ARGRR
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1 to 4
Current - Charging: Constant - Programmable
Battery Pack Voltage: 19.2V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 20-VQFN (3.5x3.5)
Programmable Fault Protection: Over Current, Over Voltage, Short Circuit
Maximum Supply Voltage: 24V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
IC BATT CHG LI-ION 1-4CEL 20VQFN
Charger IC Lithium Ion 20-VQFN (3.5x3.5)
IC BATT CHG LI-ION 1-4CEL 20VQFN
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24725ARGRR | 296-38879-1-ND | 011961-BQ24725ARGRR | BQ24725ARGRR | BQ24725ARGRR | BQ24725ARGRR |
| Product Name | BQ24725A 1-4 Cell Li+ Battery SMBus Charge Controller with N-Channel Power MOSFET Selector | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24725ARGRR | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion | Li-Ion; Lithium Ion | |||
| Features | Lead-Free | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |
| Package Type | VQFN | 20-VFQFN Exposed Pad | 20-VQFN (3.5x3.5) | 20-VFQFN Exposed Pad | ||
| Cells | 2 to 4 | 1 to 4 | 1 to 4 |