Texas Instruments PMIC - PMIC - Battery Chargers - BQ24721CRHBRG4 BQ24721CRHBRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 201332-BQ24721CRHBRG 4 Packaging: Reel - TR Fault Protection: Over Current Battery Chemistry: Multi-Chemistry Number of Cells: 3 to 4 Programmable Features: Current Battery Pack Voltage: 19.2V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Maximum Supply Voltage: 24V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 201332-BQ24721CRHBRG 4 Packaging: Reel - TR Fault Protection: Over Current Battery Chemistry: Multi-Chemistry Number of Cells: 3 to 4 Programmable Features: Current Battery Pack Voltage: 19.2V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Maximum Supply Voltage: 24V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - BQ24721CRHBRG4 - 201332-BQ24721CRHBRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24721CRHBRG4
201332-BQ24721CRHBRG4
PMIC - PMIC - Battery Chargers - BQ24721CRHBRG4 201332-BQ24721CRHBRG4
Manufacturer: Texas Instruments Win Source Part Number: 201332-BQ24721CRHBRG 4 Packaging: Reel - TR Fault Protection: Over Current Battery Chemistry: Multi-Chemistry Number of Cells: 3 to 4 Programmable Features: Current Battery Pack Voltage: 19.2V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Maximum Supply Voltage: 24V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 201332-BQ24721CRHBRG4
Packaging: Reel - TR
Fault Protection: Over Current
Battery Chemistry: Multi-Chemistry
Number of Cells: 3 to 4
Programmable Features: Current
Battery Pack Voltage: 19.2V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Maximum Supply Voltage: 24V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 201332-BQ24721CRHBRG4
Product Name PMIC - PMIC - Battery Chargers - BQ24721CRHBRG4
Features Over Current Protection
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1904528 - RS Components, Ltd.
Specs
Cell Type NiCd; NiMH; Nicd, nimh
Package Type So
Pins 16
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - BQ24401PW - Lingto Electronic Limited
Specs
Cell Type Multi-Chemistry
View Details