Single Chip Switchmode Li-Ion and Li-Polymer Charge Management IC with Enhanced EMI Performance 20-VQFN -40 to 125
IC BATT CHG LI-ION 1-3CEL 20VQFN
IC BATT CHG LI-ION 1-3CEL 20VQFN
IC BATT CHG LI-ION 1-3CEL 20VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 011925-BQ24125RHLR
Packaging: Reel - TR
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1 to 3
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 2A
Battery Pack Voltage: 8.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-VQFN (3.5x4.5)
Maximum Supply Voltage: 16V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
BATT CHARGER, LI-ION/LI-POLY, 1A, VQFN20; Battery Type:Li-Ion, Li-Pol; Input Voltage:16V; Battery Charge Voltage:15.5V; Charge Current Max:1A; Battery IC Case Style:VQFN; No. of Pins:20Pins; No. of Series Cells:3; Operating RoHS Compliant: Yes
IC BATT CHG LI-ION 1-3CEL 20VQFN
IC BATT CHG LI-ION 1-3CEL 20VQFN
Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)
| Texas Instruments | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24125RHLR | 296-22881-6-ND | 011925-BQ24125RHLR | 26AJ5217 | BQ24125RHLR | BQ24125RHLR | BQ24125RHLR |
| Product Name | BQ24125 Single Chip Switchmode Li-Ion and Li-Polymer Charge Management IC with Enhanced EMI Performance | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24125RHLR | Batt Charger, Li-Ion/li-Poly, 1A, Vqfn20; Battery Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Charger Type | Switching | ||||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Li-Ion, Li-Pol | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | |||
| Features | Lead-Free | Lead-Free | |||||
| Package Type | VQFN | 20-VFQFN Exposed Pad | 20-VQFN (3.5x4.5) | VQFN | 20-VFQFN Exposed Pad | ||
| Cells | 2 to 4 | 1 to 3 | 1 to 3 | 3 |