Texas Instruments BQ24721C Smart Battery Charger with SMBus and System Power Selector, Softer Turn-On BQ24721CRHBR

Description
Smart Battery Charger with SMBus and System Power Selector, Softer Turn-On 32-VQFN -40 to 85
Request a Quote Datasheet
Description
Smart Battery Charger with SMBus and System Power Selector, Softer Turn-On 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24721C Smart Battery Charger with SMBus and System Power Selector, Softer Turn-On - BQ24721CRHBR - Texas Instruments
Dallas, TX, United States
BQ24721C Smart Battery Charger with SMBus and System Power Selector, Softer Turn-On
BQ24721CRHBR
BQ24721C Smart Battery Charger with SMBus and System Power Selector, Softer Turn-On BQ24721CRHBR
Smart Battery Charger with SMBus and System Power Selector, Softer Turn-On 32-VQFN -40 to 85

Smart Battery Charger with SMBus and System Power Selector, Softer Turn-On 32-VQFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24721CRHBR - 011960-BQ24721CRHBR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24721CRHBR
011960-BQ24721CRHBR
PMIC - PMIC - Battery Chargers - BQ24721CRHBR 011960-BQ24721CRHBR
Manufacturer: Texas Instruments Win Source Part Number: 011960-BQ24721CRHBR Packaging: Reel - TR Fault Protection: Over Current Battery Chemistry: Multi-Chemistry Number of Cells: 3 to 4 Programmable Features: Current Battery Pack Voltage: 19.2V (Max) Family Name: BQ24721 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-VQFN (5x5) Maximum Supply Voltage: 24V Alternative Parts (Cross-Reference): MAX8731AETI+T; BQ24721CRHBT; BQ24721CRHBTG4; BQ24721CRHBRG4; Introduction Date: November 01, 2006 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 011960-BQ24721CRHBR
Packaging: Reel - TR
Fault Protection: Over Current
Battery Chemistry: Multi-Chemistry
Number of Cells: 3 to 4
Programmable Features: Current
Battery Pack Voltage: 19.2V (Max)
Family Name: BQ24721
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Maximum Supply Voltage: 24V
Alternative Parts (Cross-Reference): MAX8731AETI+T; BQ24721CRHBT; BQ24721CRHBTG4; BQ24721CRHBRG4;
Introduction Date: November 01, 2006
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - 296-21373-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-21373-6-ND
PMIC - Battery Chargers 296-21373-6-ND
IC BAT CHG MULTCHEM 3-4CL 32VQFN

IC BAT CHG MULTCHEM 3-4CL 32VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-21373-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-21373-1-ND
PMIC - Battery Chargers 296-21373-1-ND
IC BAT CHG MULTCHEM 3-4CL 32VQFN

IC BAT CHG MULTCHEM 3-4CL 32VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-21373-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-21373-2-ND
PMIC - Battery Chargers 296-21373-2-ND
IC BAT CHG MULTCHEM 3-4CL 32VQFN

IC BAT CHG MULTCHEM 3-4CL 32VQFN

Buy Now Datasheet
PMIC - Battery Chargers - BQ24721CRHBR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24721CRHBR
PMIC - Battery Chargers BQ24721CRHBR
IC BAT CHG MULTCHEM 3-4CL 32VQFN

IC BAT CHG MULTCHEM 3-4CL 32VQFN

Supplier's Site Datasheet
Battery Chargers - BQ24721CRHBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24721CRHBR
Battery Chargers BQ24721CRHBR
Charger IC Multi-Chemistry 32-VQFN (5x5)

Charger IC Multi-Chemistry 32-VQFN (5x5)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24721CRHBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24721CRHBR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24721CRHBR
IC BAT CHG MULTCHEM 3-4CL 32VQFN

IC BAT CHG MULTCHEM 3-4CL 32VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24721CRHBR 011960-BQ24721CRHBR 296-21373-6-ND BQ24721CRHBR BQ24721CRHBR BQ24721CRHBR
Product Name BQ24721C Smart Battery Charger with SMBus and System Power Selector, Softer Turn-On PMIC - PMIC - Battery Chargers - BQ24721CRHBR PMIC - Battery Chargers PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Features Lead-Free Over Current Protection Over Current Protection; Lead-Free Over Current Protection Over Current Protection
Package Type 32-VQFN (5x5) 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad
Cells 3 to 4 3 to 4
Supply Voltage 24 volts 24 volts 19.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

BQ24004 Linear 2-cell Li-Ion Battery Charger w/Integrated FET, One LED - BQ24004PWPR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24075 USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 5.5V - BQ24075RGTR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type QFN
View Details
7 suppliers
BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V - BQ2057CDGKG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
2 suppliers
BQ2057T Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.2V - BQ2057TSNG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details