Texas Instruments BQ24707 High-Frequency, High Performance SMBus Charge Controller BQ24707RGRR

Description
High-Frequency, High Performance SMBus Charge Controller 20-VQFN -40 to 85
Request a Quote Datasheet
Description
High-Frequency, High Performance SMBus Charge Controller 20-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24707 High-Frequency, High Performance SMBus Charge Controller - BQ24707RGRR - Texas Instruments
Dallas, TX, United States
BQ24707 High-Frequency, High Performance SMBus Charge Controller
BQ24707RGRR
BQ24707 High-Frequency, High Performance SMBus Charge Controller BQ24707RGRR
High-Frequency, High Performance SMBus Charge Controller 20-VQFN -40 to 85

High-Frequency, High Performance SMBus Charge Controller 20-VQFN -40 to 85

Buy Now Datasheet
PMIC - Battery Chargers - 296-27702-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-27702-1-ND
PMIC - Battery Chargers 296-27702-1-ND
IC BATT CHG LI-ION 1-4CEL 20VQFN

IC BATT CHG LI-ION 1-4CEL 20VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-27702-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-27702-2-ND
PMIC - Battery Chargers 296-27702-2-ND
IC BATT CHG LI-ION 1-4CEL 20VQFN

IC BATT CHG LI-ION 1-4CEL 20VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-27702-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-27702-6-ND
PMIC - Battery Chargers 296-27702-6-ND
IC BATT CHG LI-ION 1-4CEL 20VQFN

IC BATT CHG LI-ION 1-4CEL 20VQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24707RGRR - 011958-BQ24707RGRR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24707RGRR
011958-BQ24707RGRR
PMIC - PMIC - Battery Chargers - BQ24707RGRR 011958-BQ24707RGRR
Manufacturer: Texas Instruments Win Source Part Number: 011958-BQ24707RGRR Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 to 4 Current - Charging: Constant - Programmable Battery Pack Voltage: 19.2V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 20-VQFN (3.5x3.5) Programmable Fault Protection: Over Current, Over Voltage, Short Circuit Maximum Supply Voltage: 24V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 011958-BQ24707RGRR
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1 to 4
Current - Charging: Constant - Programmable
Battery Pack Voltage: 19.2V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 20-VQFN (3.5x3.5)
Programmable Fault Protection: Over Current, Over Voltage, Short Circuit
Maximum Supply Voltage: 24V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
PMIC - Battery Chargers - BQ24707RGRR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24707RGRR
PMIC - Battery Chargers BQ24707RGRR
IC BATT CHG LI-ION 1-4CEL 20VQFN

IC BATT CHG LI-ION 1-4CEL 20VQFN

Supplier's Site Datasheet
Battery Chargers - BQ24707RGRR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24707RGRR
Battery Chargers BQ24707RGRR
Charger IC Lithium Ion 20-VQFN (3.5x3.5)

Charger IC Lithium Ion 20-VQFN (3.5x3.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24707RGRR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24707RGRR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24707RGRR
IC BATT CHG LI-ION 1-4CEL 20VQFN

IC BATT CHG LI-ION 1-4CEL 20VQFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24707RGRR 296-27702-1-ND 011958-BQ24707RGRR BQ24707RGRR BQ24707RGRR BQ24707RGRR
Product Name BQ24707 High-Frequency, High Performance SMBus Charge Controller PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24707RGRR PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion Li-Ion; Lithium Ion
Features Lead-Free Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type VQFN 20-VFQFN Exposed Pad 20-VQFN (3.5x3.5) 20-VFQFN Exposed Pad
Cells 2 to 4 1 to 4 1 to 4
Unlock Full Specs
to access all available technical data

Similar Products

BQ24125 Single Chip Switchmode Li-Ion and Li-Polymer Charge Management IC with Enhanced EMI Performance - BQ24125RHLRG4 - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers
BQ2002C NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002CPN - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
5 suppliers
BQ24081 1-cell Li-Ion Charger w/ 1-A FET, Timer Enable and Temperature Sensing - BQ24081DRCR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
6 suppliers
BQ24041 1A Single-Input, Single Cell Li-Ion Battery Charger with Auto Start. Vovp=7.1V - BQ24041DSQT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type SON
View Details
6 suppliers