Host-Controlled Multi-Chemistry Battery Charger With Low Input Power Detect 24-VQFN 0 to 125
IC BAT CHG MULTCHEM 2-4CL 24VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 1023963-BQ24705RGERG
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Number of Cells: 2 to 4
Current - Charging: Constant - Programmable
Charge Current - Max: 8A
Battery Pack Voltage: 18V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 24-VQFN (4x4)
Programmable Fault Protection: Over Voltage
Maximum Supply Voltage: 24V
Alternative Parts (Cross-Reference): MAX1667EAP+T; LT1513IR; BQ24705RGER; BQ24705RGERG4;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Charger IC Multi-Chemistry 24-VQFN (4x4)
IC BAT CHG MULTCHEM 2-4CL 24VQFN
IC LI-ION BATT CHARGER 24-VQFN
IC BAT CHG MULTCHEM 2-4CL 24VQFN
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24705RGERG4 | BQ24705RGERG4-ND | 1023963-BQ24705RGERG4 | BQ24705RGERG4 | BQ24705RGERG4 | 815-BQ24705RGERG4 | BQ24705RGERG4 |
| Product Name | BQ24705 Host-Controlled Multi-Chemistry Battery Charger With Low Input Power Detect | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24705RGERG4 | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | IC LI-ION BATT CHARGER 24-VQFN | PMIC - Battery Chargers |
| Features | Lead-Free | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | ||
| Cell Type | Multi-Chemistry | Multi-Chemistry | Li-Ion; Multi-Chemistry | Multi-Chemistry | |||
| Package Type | 24-VFQFN Exposed Pad | 24-VQFN (4x4) | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | |||
| Pins | 24 | 24 |