Texas Instruments BQ24705 Host-Controlled Multi-Chemistry Battery Charger With Low Input Power Detect BQ24705RGER

Description
Host-Controlled Multi-Chemistry Battery Charger With Low Input Power Detect 24-VQFN 0 to 125
Request a Quote Datasheet
Description
Host-Controlled Multi-Chemistry Battery Charger With Low Input Power Detect 24-VQFN 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24705 Host-Controlled Multi-Chemistry Battery Charger With Low Input Power Detect - BQ24705RGER - Texas Instruments
Dallas, TX, United States
BQ24705 Host-Controlled Multi-Chemistry Battery Charger With Low Input Power Detect
BQ24705RGER
BQ24705 Host-Controlled Multi-Chemistry Battery Charger With Low Input Power Detect BQ24705RGER
Host-Controlled Multi-Chemistry Battery Charger With Low Input Power Detect 24-VQFN 0 to 125

Host-Controlled Multi-Chemistry Battery Charger With Low Input Power Detect 24-VQFN 0 to 125

Buy Now Datasheet
PMIC - Battery Chargers - 296-22957-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-22957-2-ND
PMIC - Battery Chargers 296-22957-2-ND
IC BAT CHG MULTCHEM 2-4CL 24VQFN

IC BAT CHG MULTCHEM 2-4CL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-22957-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-22957-6-ND
PMIC - Battery Chargers 296-22957-6-ND
IC BAT CHG MULTCHEM 2-4CL 24VQFN

IC BAT CHG MULTCHEM 2-4CL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-22957-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-22957-1-ND
PMIC - Battery Chargers 296-22957-1-ND
IC BAT CHG MULTCHEM 2-4CL 24VQFN

IC BAT CHG MULTCHEM 2-4CL 24VQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24705RGER - 113675-BQ24705RGER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24705RGER
113675-BQ24705RGER
PMIC - PMIC - Battery Chargers - BQ24705RGER 113675-BQ24705RGER
Manufacturer: Texas Instruments Win Source Part Number: 113675-BQ24705RGER Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 2 to 4 Current - Charging: Constant - Programmable Charge Current - Max: 8A Battery Pack Voltage: 18V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 24-VQFN (4x4) Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 24V Alternative Parts (Cross-Reference): MAX1667EAP+T; LT1513IR; BQ24705RGER; BQ24705RGERG4; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 113675-BQ24705RGER
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Number of Cells: 2 to 4
Current - Charging: Constant - Programmable
Charge Current - Max: 8A
Battery Pack Voltage: 18V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 24-VQFN (4x4)
Programmable Fault Protection: Over Voltage
Maximum Supply Voltage: 24V
Alternative Parts (Cross-Reference): MAX1667EAP+T; LT1513IR; BQ24705RGER; BQ24705RGERG4;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Battery Chargers - BQ24705RGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24705RGER
Battery Chargers BQ24705RGER
Charger IC Multi-Chemistry 24-VQFN (4x4)

Charger IC Multi-Chemistry 24-VQFN (4x4)

Buy Now
PMIC - Battery Chargers - BQ24705RGER - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24705RGER
PMIC - Battery Chargers BQ24705RGER
IC BAT CHG MULTCHEM 2-4CL 24VQFN

IC BAT CHG MULTCHEM 2-4CL 24VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24705RGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24705RGER
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24705RGER
IC BAT CHG MULTCHEM 2-4CL 24VQFN

IC BAT CHG MULTCHEM 2-4CL 24VQFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24705RGER 296-22957-2-ND 113675-BQ24705RGER BQ24705RGER BQ24705RGER BQ24705RGER
Product Name BQ24705 Host-Controlled Multi-Chemistry Battery Charger With Low Input Power Detect PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24705RGER Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Features Lead-Free Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection Over Voltage Protection
Cell Type Multi-Chemistry Multi-Chemistry Multi-Chemistry
Package Type 24-VFQFN Exposed Pad 24-VQFN (4x4) 24-VFQFN Exposed Pad
Pins 24
Unlock Full Specs
to access all available technical data

Similar Products

BQ2005 Switch-mode NiCd/NiMH Battery Charger for Sequential Charging Of Dual Battery Packs - BQ2005SG4 - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
Battery Chargers - BQ24031IRHLRCT - Quarktwin Technology Ltd.
Specs
Package Type 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ2057T Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.2V - BQ2057TSNG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details