Multi-Chemistry Battery Charge Controller and System Power Selector 24-TSSOP -40 to 125
IC BATT CNTRL MULTI-CHEM 24TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 079676-BQ24703PW
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-TSSOP
Maximum Supply Voltage: 28V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
BATT CHARGE CONTROLLER, SMD, 24703; Battery Type:Li-Ion; Input Voltage:28V; Battery Charge Voltage:5V; Charge Current Max:2A; Battery IC Case Style:TSSOP; No. of Pins:24Pins; No. of Series Cells:1; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC BATT CNTRL MULTI-CHEM 24TSSOP
Charger IC Multi-Chemistry 24-TSSOP
IC BATT CNTRL MULTI-CHEM 24TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24703PW | 296-15113-5-ND | 079676-BQ24703PW | 28AH1958 | BQ24703PW | BQ24703PW | BQ24703PW |
| Product Name | BQ24703 Multi-Chemistry Battery Charge Controller and System Power Selector | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24703PW | Batt Charge Controller, Smd, 24703; Battery Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Multi-Chemistry | Li-Ion; Li-Ion | Multi-Chemistry | Multi-Chemistry | ||
| Features | Lead-Free | Lead-Free | |||||
| Package Type | TSSOP,VQFN | 24-TSSOP (0.173", 4.40mm Width) | SOP; SSOP; TSSOP; 24-TSSOP | TSSOP | SSOP; TSSOP | SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) | |
| Cells | 2 to 4 | 1 |