Texas Instruments BQ2003 Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination BQ2003S

Description
Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2003 Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination - BQ2003S - Texas Instruments
Dallas, TX, United States
BQ2003 Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination
BQ2003S
BQ2003 Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination BQ2003S
Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination 16-SOIC 0 to 70

Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination 16-SOIC 0 to 70

Buy Now Datasheet
PMIC - Battery Chargers - 296-9331-5-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-9331-5-ND
PMIC - Battery Chargers 296-9331-5-ND
IC BATT CONTRL MULTI-CHEM 16SOIC

IC BATT CONTRL MULTI-CHEM 16SOIC

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ2003S - 049699-BQ2003S - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2003S
049699-BQ2003S
PMIC - PMIC - Battery Chargers - BQ2003S 049699-BQ2003S
Manufacturer: Texas Instruments Win Source Part Number: 049699-BQ2003S Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Current - Charging: Constant Programmable Features: Timer, Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Maximum Supply Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 049699-BQ2003S
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant
Programmable Features: Timer, Voltage
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Maximum Supply Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ2003S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ2003S
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ2003S
IC BATT CONTRL MULTI-CHEM 16SOIC

IC BATT CONTRL MULTI-CHEM 16SOIC

Supplier's Site
PMIC - Battery Chargers - BQ2003S - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ2003S
PMIC - Battery Chargers BQ2003S
IC BATT CONTRL MULTI-CHEM 16SOIC

IC BATT CONTRL MULTI-CHEM 16SOIC

Supplier's Site Datasheet
Battery Chargers - BQ2003S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2003S
Battery Chargers BQ2003S
Charger IC Multi-Chemistry 16-SOIC

Charger IC Multi-Chemistry 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ2003S 296-9331-5-ND 049699-BQ2003S BQ2003S BQ2003S BQ2003S
Product Name BQ2003 Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ2003S Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Charger Type Switching
Cell Type NiCd; NiMH Multi-Chemistry Multi-Chemistry Multi-Chemistry
Features Lead-Free Lead-Free
Package Type PDIP,SOIC 16-SOIC (0.295", 7.50mm Width) SOIC; 16-SOIC SOIC SOIC; 16-SOIC (0.295\", 7.50mm Width)
Cells 2 to 4
Unlock Full Specs
to access all available technical data

Similar Products

BQ2002T NiCd/NiMH Charge Controller with dT/dt Termination - BQ2002TSNG4 - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
4 suppliers
Battery Chargers - BQ24162YFFT - Quarktwin Technology Ltd.
Specs
Package Type BGA; 49-UFBGA, DSBGA
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
BQ24091 1A, Single-Input, Single-Cell Li-Ion Battery Charger with 100k? NTC - BQ24091DGQR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type MSOP-PowerPAD
View Details
6 suppliers
BQ24074 USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, 10.5V OVP - BQ24074RGTRG4 - Texas Instruments
Specs
Features Lead-Free
Package Type QFN
Supply Voltage 10.2 volts
View Details
5 suppliers