Multi-Chemistry Battery Charge Controller and System Power Selector 24-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1154198-BQ24702PW
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-TSSOP (0.173", 4.40mm Width)
Battery Chemistry: Multi-Chemistry
Family Name: BQ24702
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-TSSOP
Voltage Supply MAX: 28V
Alternative Parts (Cross-Reference): MAX14745BEWX+; MAX14745HEWX+; MAX14745IEWX+;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC BATT CHG MULTI-CHEM 24TSSOP
Charger IC Multi-Chemistry 24-TSSOP
IC BATT CHG MULTI-CHEM 24TSSOP
IC BATT CHG MULTI-CHEM 24TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24702PW | 1154198-BQ24702PW | 296-15264-5-ND | BQ24702PW | BQ24702PW | BQ24702PW |
| Product Name | BQ24702 Multi-Chemistry Battery Charge Controller and System Power Selector | PMIC - PMIC - Battery Chargers - BQ24702PW | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Multi-Chemistry | Multi-Chemistry | Multi-Chemistry | ||
| Features | Lead-Free | Lead-Free | ||||
| Package Type | TSSOP | SSOP | 24-TSSOP (0.173", 4.40mm Width) | SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | |
| Cells | 2 to 4 |