Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination 8-SOIC -20 to 70
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 201271-BQ2000SN-B5TR
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 to 4
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer, Voltage
Family Name: BQ2000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 6V
Alternative Parts (Cross-Reference): bq2000PN; BQ2000PWR; BQ2000TPN-B5; ;
Introduction Date: August 31, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
Charger IC Multi-Chemistry 8-SOIC
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ2000SN-B5TRG4 | BQ2000SN-B5TRG4-ND | 201271-BQ2000SN-B5TRG4 | BQ2000SN-B5TRG4 | BQ2000SN-B5TRG4 | BQ2000SN-B5TRG4 |
| Product Name | BQ2000 Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ2000SN-B5TRG4 | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Charger Type | Switching | |||||
| Cell Type | Li-Ion; NiCd; NiMH; Li-Ion/Li-Polymer,NiCd,NiMH | Multi-Chemistry | Multi-Chemistry | Multi-Chemistry | ||
| Features | Lead-Free | Lead-Free | ||||
| Package Type | PDIP,SOIC,TSSOP | 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Cells | 2 to 4 | 1 to 4 | 1 to 4 |