Texas Instruments High-Performance Analog PMIC - Battery Chargers BQ24701PW

Description
IC BATT CHG MULTI-CHEM 24TSSOP
Request a Quote Datasheet
Description
IC BATT CHG MULTI-CHEM 24TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - 296-12362-5-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-12362-5-ND
PMIC - Battery Chargers 296-12362-5-ND
IC BATT CHG MULTI-CHEM 24TSSOP

IC BATT CHG MULTI-CHEM 24TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - 1335119-BQ24701PW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
1335119-BQ24701PW
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers 1335119-BQ24701PW
Manufacturer: Texas Instruments Win Source Part Number: 1335119-BQ24701PW Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers Packaging: Tube Standard Package: 60 Mounting: Surface Mount Voltage - Supply (Max): 20V Battery Chemistry: Multi-Chemistry Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 24-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -BQ24701PW-NDR,-296- 12362-5-ND,TEXTISBQ2 4701PW,-296-12362-5, 2156-BQ24701PW-TI,29 6-12362-5-NDR,296-12 362-5 Base Product Number: BQ24701 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1335119-BQ24701PW
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers
Packaging: Tube
Standard Package: 60
Mounting: Surface Mount
Voltage - Supply (Max): 20V
Battery Chemistry: Multi-Chemistry
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 24-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -BQ24701PW-NDR,-296-12362-5-ND,TEXTISBQ24701PW,-296-12362-5,2156-BQ24701PW-TI,296-12362-5-NDR,296-12362-5
Base Product Number: BQ24701
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Battery Chargers - BQ24701PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24701PW
Battery Chargers BQ24701PW
Charger IC Multi-Chemistry 24-TSSOP

Charger IC Multi-Chemistry 24-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24701PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24701PW
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24701PW
IC BATT CHG MULTI-CHEM 24TSSOP

IC BATT CHG MULTI-CHEM 24TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 296-12362-5-ND 1335119-BQ24701PW BQ24701PW BQ24701PW
Product Name PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Cell Type Multi-Chemistry Multi-Chemistry
Features Lead-Free
Package Type 24-TSSOP (0.173", 4.40mm Width) SOP; SSOP; TSSOP; 24-TSSOP (0.173", 4.40mm Width) SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1916862 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type QFP; Tqfp
Pins 80
View Details
BQ24002 Linear 1-cell Li-Ion Battery Charger w/Integrated FET, Two LED - BQ24002PWPR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details