Battery Charge Controller MPPT VQFN16
Battery Charge Controller MPPT VQFN16
Manufacturer: Texas Instruments
Win Source Part Number: 083413-BQ24650RVAT
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Multi-Chemistry
Programmable Features: Current
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-VQFN (3.5x3.5)
Maximum Supply Voltage: 28V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Automotive
IC BATT CHG MULTI-CHEM 16VQFN
IC BATT CHG MULTI-CHEM 16VQFN
IC BATT CHG MULTI-CHEM 16VQFN
IC, BATT CHARGER, LI-ION, 10A, VQFN-16; Battery Type:Lead Acid, LiFePO4, Li-Ion, Li-Pol; Input Voltage:28V; Battery Charge Voltage:26V; Charge Current Max:10A; Battery IC Case Style:VQFN; No. of Pins:16Pins; No. of Series Cells:4; RoHS Compliant: Yes
IC BATT CHG MULTI-CHEM 16VQFN
Charger IC Multi-Chemistry 16-VQFN (3.5x3.5)
IC BATT CHG MULTI-CHEM 16VQFN
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 8175874P | 1628100 | 083413-BQ24650RVAT | 296-27699-2-ND | 28AH1957 | BQ24650RVAT | BQ24650RVAT | BQ24650RVAT |
| Product Name | Battery Management | Battery Management | PMIC - PMIC - Battery Chargers - BQ24650RVAT | PMIC - Battery Chargers | Ic, Batt Charger, Li-Ion, 10A, Vqfn-16; Battery Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Package Type | VQFN | Vqfn | 16-VQFN (3.5x3.5) | 16-VFQFN Exposed Pad | VQFN | 16-VFQFN Exposed Pad | ||
| Pins | 16 | 16 | 16 | 16 | ||||
| Operating Temperature | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Cell Type | Li-Ion; Lead Acid; Lead-acid, lifepo4, lithium-ion, lithium-polymer | Multi-Chemistry | Li-Ion; Lead Acid; Lead Acid, LiFePO4, Li-Ion, Li-Pol | Multi-Chemistry | Multi-Chemistry |