Texas Instruments BQ24630 Stand-Alone Synchronous Switch-Mode Lithium Phosphate Battery Charger with System Power Selector BQ24630RGER

Description
Stand-Alone Synchronous Switch-Mode Lithium Phosphate Battery Charger with System Power Selector 24-VQFN -40 to 85
Request a Quote Datasheet
Description
Stand-Alone Synchronous Switch-Mode Lithium Phosphate Battery Charger with System Power Selector 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24630 Stand-Alone Synchronous Switch-Mode Lithium Phosphate Battery Charger with System Power Selector - BQ24630RGER - Texas Instruments
Dallas, TX, United States
BQ24630 Stand-Alone Synchronous Switch-Mode Lithium Phosphate Battery Charger with System Power Selector
BQ24630RGER
BQ24630 Stand-Alone Synchronous Switch-Mode Lithium Phosphate Battery Charger with System Power Selector BQ24630RGER
Stand-Alone Synchronous Switch-Mode Lithium Phosphate Battery Charger with System Power Selector 24-VQFN -40 to 85

Stand-Alone Synchronous Switch-Mode Lithium Phosphate Battery Charger with System Power Selector 24-VQFN -40 to 85

Buy Now Datasheet
PMIC - Battery Chargers - 296-41208-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-41208-2-ND
PMIC - Battery Chargers 296-41208-2-ND
IC BAT CHG IRON PHOS 1-7C 24VQFN

IC BAT CHG IRON PHOS 1-7C 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-41208-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-41208-6-ND
PMIC - Battery Chargers 296-41208-6-ND
IC BAT CHG IRON PHOS 1-7C 24VQFN

IC BAT CHG IRON PHOS 1-7C 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-41208-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-41208-1-ND
PMIC - Battery Chargers 296-41208-1-ND
IC BAT CHG IRON PHOS 1-7C 24VQFN

IC BAT CHG IRON PHOS 1-7C 24VQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24630RGER - 144169-BQ24630RGER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24630RGER
144169-BQ24630RGER
PMIC - PMIC - Battery Chargers - BQ24630RGER 144169-BQ24630RGER
Manufacturer: Texas Instruments Win Source Part Number: 144169-BQ24630RGER Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Battery Chemistry: Lithium Iron Phosphate Number of Cells: 1 to 7 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 10A Battery Pack Voltage: 26V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-VQFN (4x4) Maximum Supply Voltage: 28V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 144169-BQ24630RGER
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium Iron Phosphate
Number of Cells: 1 to 7
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 10A
Battery Pack Voltage: 26V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Maximum Supply Voltage: 28V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24630RGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24630RGER
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24630RGER
IC BAT CHG IRON PHOS 1-7C 24VQFN

IC BAT CHG IRON PHOS 1-7C 24VQFN

Supplier's Site
PMIC - Battery Chargers - BQ24630RGER - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24630RGER
PMIC - Battery Chargers BQ24630RGER
IC BAT CHG IRON PHOS 1-7C 24VQFN

IC BAT CHG IRON PHOS 1-7C 24VQFN

Supplier's Site Datasheet
Battery Chargers - BQ24630RGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24630RGER
Battery Chargers BQ24630RGER
Charger IC Lithium Iron Phosphate 24-VQFN (4x4)

Charger IC Lithium Iron Phosphate 24-VQFN (4x4)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24630RGER 296-41208-2-ND 144169-BQ24630RGER BQ24630RGER BQ24630RGER BQ24630RGER
Product Name BQ24630 Stand-Alone Synchronous Switch-Mode Lithium Phosphate Battery Charger with System Power Selector PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24630RGER Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Charger Type Switching
Cell Type LiFePO4 Lithium Iron Phosphate Lithium Iron Phosphate Lithium Iron Phosphate
Features Lead-Free Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type VQFN 24-VFQFN Exposed Pad 24-VQFN (4x4) 24-VFQFN Exposed Pad
Supply Voltage 28 volts 28 volts 28 volts 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

BQ2002 NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002PN - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
5 suppliers
BQ2000T Switch-mode Multi-Chemistry Battery Charger with dT/dt Termination - BQ2000TPN-B5 - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; NiCd; NiMH; Li-Ion/Li-Polymer,NiCd,NiMH
Features Lead-Free
View Details
6 suppliers
BQ2002F NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002FSNG4 - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details