28V Synchronous Switch-Mode Charge Management IC for Lithium Phosphate Batteries 16-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 770323-BQ24620RVAT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-VFQFN Exposed Pad
Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium Iron Phosphate
Number of Cells: 1 ~ 7
Current - Charging: Constant - Programmable
Charge Current - Max: 10A
Battery Pack Voltage: 26V (Maximum)
Family Name: BQ24620
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-VQFN (3.5x3.5)
Voltage Supply MAX: 28V
Alternative Parts (Cross-Reference): BQ24620RVAR;
Introduction Date: March 01, 2010
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC BAT CHG IRON PHOS 1-7C 16VQFN
IC BAT CHG IRON PHOS 1-7C 16VQFN
IC BAT CHG IRON PHOS 1-7C 16VQFN
BATT CHARGER, LIFEPO4, 10A, VQFN-16; Battery Type:LiFePO4; Input Voltage:28V; Battery Charge Voltage:-; Charge Current Max:10A; Battery IC Case Style:VQFN; No. of Pins:16Pins; No. of Series Cells:7; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC BAT CHG IRON PHOS 1-7C 16VQFN
Charger IC Lithium Iron Phosphate 16-VQFN (3.5x3.5)
IC BAT CHG IRON PHOS 1-7C 16VQFN
| Texas Instruments | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24620RVAT | 770323-BQ24620RVAT | 296-27209-1-ND | 26AJ5241 | BQ24620RVAT | BQ24620RVAT | BQ24620RVAT |
| Product Name | BQ24620 28V Synchronous Switch-Mode Charge Management IC for Lithium Phosphate Batteries | PMIC - PMIC - Battery Chargers - BQ24620RVAT | PMIC - Battery Chargers | Batt Charger, Lifepo4, 10A, Vqfn-16; Battery Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Charger Type | Switching | ||||||
| Cell Type | LiFePO4 | Lithium Iron Phosphate | LiFePO4 | Lithium Iron Phosphate | Lithium Iron Phosphate | ||
| Features | Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | ||
| Package Type | VQFN | 16-VFQFN Exposed Pad | VQFN | 16-VFQFN Exposed Pad | |||
| Cells | 2 to 4 | 1 to 7 | 1 to 7 | 7 |