Texas Instruments BQ24617 Stand-Alone Synchronous Switch-Mode Li-Ion or Li-Polymer Battery Charger with 5V?24V VCC Input BQ24617RGET

Description
Stand-Alone Synchronous Switch-Mode Li-Ion or Li-Polymer Battery Charger with 5V?24V VCC Input 24-VQFN -40 to 85
Request a Quote Datasheet
Description
Stand-Alone Synchronous Switch-Mode Li-Ion or Li-Polymer Battery Charger with 5V?24V VCC Input 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24617 Stand-Alone Synchronous Switch-Mode Li-Ion or Li-Polymer Battery Charger with 5V?24V VCC Input - BQ24617RGET - Texas Instruments
Dallas, TX, United States
BQ24617 Stand-Alone Synchronous Switch-Mode Li-Ion or Li-Polymer Battery Charger with 5V?24V VCC Input
BQ24617RGET
BQ24617 Stand-Alone Synchronous Switch-Mode Li-Ion or Li-Polymer Battery Charger with 5V?24V VCC Input BQ24617RGET
Stand-Alone Synchronous Switch-Mode Li-Ion or Li-Polymer Battery Charger with 5V?24V VCC Input 24-VQFN -40 to 85

Stand-Alone Synchronous Switch-Mode Li-Ion or Li-Polymer Battery Charger with 5V?24V VCC Input 24-VQFN -40 to 85

Buy Now Datasheet
PMIC - Battery Chargers - 296-25779-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-25779-1-ND
PMIC - Battery Chargers 296-25779-1-ND
IC BATT CHG LI-ION 1-5CEL 24VQFN

IC BATT CHG LI-ION 1-5CEL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-25779-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-25779-6-ND
PMIC - Battery Chargers 296-25779-6-ND
IC BATT CHG LI-ION 1-5CEL 24VQFN

IC BATT CHG LI-ION 1-5CEL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-25779-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-25779-2-ND
PMIC - Battery Chargers 296-25779-2-ND
IC BATT CHG LI-ION 1-5CEL 24VQFN

IC BATT CHG LI-ION 1-5CEL 24VQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24617RGET - 1154196-BQ24617RGET - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24617RGET
1154196-BQ24617RGET
PMIC - PMIC - Battery Chargers - BQ24617RGET 1154196-BQ24617RGET
Manufacturer: Texas Instruments Win Source Part Number: 1154196-BQ24617RGET Packaging: Reel - TR Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 24-VFQFN Exposed Pad Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 ~ 5 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 10A Battery Pack Voltage: 2.1V Family Name: BQ24617 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-VQFN (4x4) Voltage Supply MAX: 24V Alternative Parts (Cross-Reference): MAX1737EEI; MAX8804YETA+; MAX8804WETA+T; Introduction Date: December 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1154196-BQ24617RGET
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 125°C (TJ)
Package: 24-VFQFN Exposed Pad
Fault Protection: Over Current, Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1 ~ 5
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 10A
Battery Pack Voltage: 2.1V
Family Name: BQ24617
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-VQFN (4x4)
Voltage Supply MAX: 24V
Alternative Parts (Cross-Reference): MAX1737EEI; MAX8804YETA+; MAX8804WETA+T;
Introduction Date: December 01, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - BQ24617RGET - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24617RGET
PMIC - Battery Chargers BQ24617RGET
IC BATT CHG LI-ION 1-5CEL 24VQFN

IC BATT CHG LI-ION 1-5CEL 24VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24617RGET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24617RGET
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24617RGET
IC BATT CHG LI-ION 1-5CEL 24VQFN

IC BATT CHG LI-ION 1-5CEL 24VQFN

Supplier's Site
Battery Chargers - BQ24617RGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24617RGET
Battery Chargers BQ24617RGET
Charger IC Lithium Ion/Polymer 24-VQFN (4x4)

Charger IC Lithium Ion/Polymer 24-VQFN (4x4)

Buy Now
Batt Charger, Li-Ion/pol, 10A, Vqfn-24; Battery Type Texas Instruments - 31AH1364 - Newark, An Avnet Company
Chicago, IL, United States
Batt Charger, Li-Ion/pol, 10A, Vqfn-24; Battery Type Texas Instruments
31AH1364
Batt Charger, Li-Ion/pol, 10A, Vqfn-24; Battery Type Texas Instruments 31AH1364
BATT CHARGER, LI-ION/POL, 10A, VQFN-24; Battery Type:Li-Ion, Li-Pol; Input Voltage:24V; Battery Charge Voltage:22V; Charge Current Max:10A; Battery IC Case Style:VQFN; No. of Pins:24Pins; No. of Series Cells:5; Operating Temperature RoHS Compliant: Yes

BATT CHARGER, LI-ION/POL, 10A, VQFN-24; Battery Type:Li-Ion, Li-Pol; Input Voltage:24V; Battery Charge Voltage:22V; Charge Current Max:10A; Battery IC Case Style:VQFN; No. of Pins:24Pins; No. of Series Cells:5; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24617RGET 296-25779-1-ND 1154196-BQ24617RGET BQ24617RGET BQ24617RGET BQ24617RGET 31AH1364
Product Name BQ24617 Stand-Alone Synchronous Switch-Mode Li-Ion or Li-Polymer Battery Charger with 5V?24V VCC Input PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24617RGET PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers Batt Charger, Li-Ion/pol, 10A, Vqfn-24; Battery Type Texas Instruments
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Li-Ion, Li-Pol
Features Lead-Free Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type VQFN 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad VQFN
Cells 2 to 4 1 to 5 1 to 5 5
Unlock Full Specs
to access all available technical data

Similar Products

BQ24014 bqTINY(TM) Linear 1-cell Li-Ion Charger w/ 1-A FET, Temp Sense & Charge Enable in QFN-10 - BQ24014DRCRG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ2004H Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination - BQ2004HPN - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
5 suppliers
BQ24022 bqTINY-II Dual Input USB/AC Adpater 1-Cell Li-Ion Charger w/Charge Enable & Power Good in QFN-10 - BQ24022DRCRG4 - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
6 suppliers