Switch-mode NiCd/NiMH Battery Charger with Peak Voltage Detection Termination 8-TSSOP -20 to 70
IC BATT CHG MULTI-CHEM 8TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 079675-BQ24400PW
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Programmable Features: Timer, Voltage
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 8-TSSOP
Maximum Supply Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC BATT CHG MULTI-CHEM 8TSSOP
IC BATT CHG MULTI-CHEM 8TSSOP
Charger IC Multi-Chemistry 8-TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24400PW | 296-12623-5-ND | 079675-BQ24400PW | BQ24400PW | BQ24400PW | BQ24400PW |
| Product Name | BQ24400 Switch-mode NiCd/NiMH Battery Charger with Peak Voltage Detection Termination | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24400PW | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Charger Type | Switching | |||||
| Cell Type | NiCd; NiMH | Multi-Chemistry | Multi-Chemistry | Multi-Chemistry | ||
| Features | Lead-Free | Lead-Free | ||||
| Package Type | SOIC,TSSOP | 8-TSSOP (0.173", 4.40mm Width) | SOP; SSOP; TSSOP; 8-TSSOP | SSOP; TSSOP | SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |
| Cells | 2 to 4 |