Switch-mode NiCd/NiMH Battery Charger with Peak Voltage Detection Termination 8-SOIC -20 to 70
IC BATT CHG MULTI-CHEM 8SOIC
IC BATT CHG MULTI-CHEM 8SOIC
IC BATT CHG MULTI-CHEM 8SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1154188-BQ24400DR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Charger IC Multi-Chemistry 8-SOIC
IC BATT CHG MULTI-CHEM 8SOIC
IC BATT CHG MULTI-CHEM 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24400DR | 296-29457-6-ND | 1154188-BQ24400DR | BQ24400DR | BQ24400DR | BQ24400DR |
| Product Name | BQ24400 Switch-mode NiCd/NiMH Battery Charger with Peak Voltage Detection Termination | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24400DR | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Charger Type | Switching | |||||
| Cell Type | NiCd; NiMH | Multi-Chemistry | Multi-Chemistry | Multi-Chemistry | ||
| Features | Lead-Free | Lead-Free | ||||
| Package Type | SOIC,TSSOP | 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Cells | 2 to 4 |