The bq24314A is a highly integrated protection IC designed to safeguard Li-ion batteries from input overvoltage, overcurrent, battery overvoltage, and thermal shutdown. It operates with a maximum input voltage of 30 V and supports up to 1.5 A input current. The device features user-programmable overcurrent threshold, thermal shutdown at 140°C, and an open-drain fault output for system status indication. It is packaged in an 8-lead WSON with an exposed thermal pad, measuring 2.00 mm × 2.00 mm. The BQ24314ADSGT variant is available in a 250-unit small tape and reel format, operates from -40°C to 125°C, and complies with RoHS. The thermal pad must be connected to VSS on the PCB.
Overvoltage & Overcurrent Protection IC & Li+ Charger Front-End Protection IC 8-WSON -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Battery Charger ICs |
| Product Number | BQ24314ADSGT |
| Product Name | BQ24314A Overvoltage & Overcurrent Protection IC & Li+ Charger Front-End Protection IC |
| Cell Type | Li-Ion; NiCd; NiMH; Li-Ion/Li-Polymer,LiFePO4,NiCd,NiMH,SuperCap |
| Features | Lead-Free |
| Package Type | WSON |