Texas Instruments BQ2000T Switch-mode Multi-Chemistry Battery Charger with dT/dt Termination BQ2000TPWRG4

Description
Switch-mode Multi-Chemistry Battery Charger with dT/dt Termination 8-TSSOP -20 to 70
Request a Quote Datasheet
Description
Switch-mode Multi-Chemistry Battery Charger with dT/dt Termination 8-TSSOP -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2000T Switch-mode Multi-Chemistry Battery Charger with dT/dt Termination - BQ2000TPWRG4 - Texas Instruments
Dallas, TX, United States
BQ2000T Switch-mode Multi-Chemistry Battery Charger with dT/dt Termination
BQ2000TPWRG4
BQ2000T Switch-mode Multi-Chemistry Battery Charger with dT/dt Termination BQ2000TPWRG4
Switch-mode Multi-Chemistry Battery Charger with dT/dt Termination 8-TSSOP -20 to 70

Switch-mode Multi-Chemistry Battery Charger with dT/dt Termination 8-TSSOP -20 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ2000TPWRG4 - 201272-BQ2000TPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2000TPWRG4
201272-BQ2000TPWRG4
PMIC - PMIC - Battery Chargers - BQ2000TPWRG4 201272-BQ2000TPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 201272-BQ2000TPWRG4 Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 4 Current - Charging: Constant - Programmable Programmable Features: Current, Timer, Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 8-TSSOP Maximum Supply Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 201272-BQ2000TPWRG4
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 to 4
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer, Voltage
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 8-TSSOP
Maximum Supply Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Battery Charger ICs Battery Charger ICs
Product Number BQ2000TPWRG4 201272-BQ2000TPWRG4
Product Name BQ2000T Switch-mode Multi-Chemistry Battery Charger with dT/dt Termination PMIC - PMIC - Battery Chargers - BQ2000TPWRG4
Charger Type Switching
Cell Type Li-Ion; NiCd; NiMH; Li-Ion/Li-Polymer,NiCd,NiMH
Features Lead-Free
Package Type PDIP,SOIC,TSSOP SOP; SSOP; TSSOP; 8-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

BQ24113A Host-Controlled Synchronous Swithc-Mode Li-Ion Charger w/2A FET, 1 or 2 Cell - BQ24113ARHLRG4 - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers
BQ24004 Linear 2-cell Li-Ion Battery Charger w/Integrated FET, One LED - BQ24004PWPG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers
BQ24032A Dual Input Li-Ion Charger with Dynamic Power Path, Output regulated to 4.4V, Vbat 4.2V - BQ24032ARHLRG4 - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers