The bq24305 is a lithium-ion battery charger front-end protection IC that provides input overvoltage, input overcurrent with current limiting, and battery overvoltage protection. It features a 5.0V output regulation voltage, operates with a maximum input voltage of 30V, and includes thermal shutdown and an enable function. The device is housed in a 2mm × 2mm 8-pin WSON package with an exposed thermal pad, and supports junction temperatures from 0°C to 125°C. It meets ESD protection standards of 2000V HBM, 200V MM, and 500V CDM, and withstands 15kV air discharge and 8kV contact discharge per IEC61000-4-2. The IC is designed for low-power handheld devices such as Bluetooth headsets.
Overvoltage and Overcurrent Protection IC and Li+ Charger Front End Protection IC 8-WSON 0 to 125
| Texas Instruments | |
|---|---|
| Product Category | Battery Charger ICs |
| Product Number | BQ24305DSGT |
| Product Name | BQ24305 Overvoltage and Overcurrent Protection IC and Li+ Charger Front End Protection IC |
| Cell Type | Li-Ion; NiCd; NiMH; Li-Ion/Li-Polymer,LiFePO4,NiCd,NiMH,SuperCap |
| Features | Lead-Free |
| Package Type | WSON |