Texas Instruments BQ2000 Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination BQ2000PWRG4

Description
Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination 8-TSSOP -20 to 70
Request a Quote Datasheet
Description
Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination 8-TSSOP -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2000 Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination - BQ2000PWRG4 - Texas Instruments
Dallas, TX, United States
BQ2000 Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination
BQ2000PWRG4
BQ2000 Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination BQ2000PWRG4
Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination 8-TSSOP -20 to 70

Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination 8-TSSOP -20 to 70

Buy Now Datasheet
PMIC - Battery Chargers - BQ2000PWRG4-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BQ2000PWRG4-ND
PMIC - Battery Chargers BQ2000PWRG4-ND
IC BAT CHG MULTCHEM 1-4CL 8TSSOP

IC BAT CHG MULTCHEM 1-4CL 8TSSOP

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ2000PWRG4 - 201270-BQ2000PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2000PWRG4
201270-BQ2000PWRG4
PMIC - PMIC - Battery Chargers - BQ2000PWRG4 201270-BQ2000PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 201270-BQ2000PWRG4 Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 4 Current - Charging: Constant - Programmable Programmable Features: Current, Timer, Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 8-TSSOP Maximum Supply Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 201270-BQ2000PWRG4
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 to 4
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer, Voltage
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 8-TSSOP
Maximum Supply Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Chargers - BQ2000PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2000PWRG4
Battery Chargers BQ2000PWRG4
Charger IC Multi-Chemistry 8-TSSOP

Charger IC Multi-Chemistry 8-TSSOP

Buy Now
PMIC - Battery Chargers - BQ2000PWRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ2000PWRG4
PMIC - Battery Chargers BQ2000PWRG4
IC BAT CHG MULTCHEM 1-4CL 8TSSOP

IC BAT CHG MULTCHEM 1-4CL 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ2000PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ2000PWRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ2000PWRG4
IC BAT CHG MULTCHEM 1-4CL 8TSSOP

IC BAT CHG MULTCHEM 1-4CL 8TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ2000PWRG4 BQ2000PWRG4-ND 201270-BQ2000PWRG4 BQ2000PWRG4 BQ2000PWRG4 BQ2000PWRG4
Product Name BQ2000 Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ2000PWRG4 Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Charger Type Switching
Cell Type Li-Ion; NiCd; NiMH; Li-Ion/Li-Polymer,NiCd,NiMH Multi-Chemistry Multi-Chemistry Multi-Chemistry
Features Lead-Free Lead-Free
Package Type PDIP,SOIC,TSSOP 8-TSSOP (0.173", 4.40mm Width) SOP; SSOP; TSSOP; 8-TSSOP SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Cells 2 to 4 1 to 4 1 to 4
Unlock Full Specs
to access all available technical data

Similar Products

BQ2003 Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination - BQ2003SG4 - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
4 suppliers
BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V - BQ2057CSNG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
2 suppliers
BQ24073 USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 4.4V - BQ24073RGTTG4 - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type QFN
View Details
6 suppliers
BQ24010 bqTINY(TM) Linear 1-cell Li-Ion Charger w/ 1-A FET, AC Present and Temp Sense in QFN-10 - BQ24010DRCRG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers