Texas Instruments BQ24295 I2C Controlled 3A Single Cell USB Charger with Adjustable Voltage and 1.5A OTG BQ24295RGER

Description
I2C Controlled 3A Single Cell USB Charger with Adjustable Voltage and 1.5A OTG 24-VQFN -40 to 85
Request a Quote Datasheet
Description
I2C Controlled 3A Single Cell USB Charger with Adjustable Voltage and 1.5A OTG 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24295 I2C Controlled 3A Single Cell USB Charger with Adjustable Voltage and 1.5A OTG - BQ24295RGER - Texas Instruments
Dallas, TX, United States
BQ24295 I2C Controlled 3A Single Cell USB Charger with Adjustable Voltage and 1.5A OTG
BQ24295RGER
BQ24295 I2C Controlled 3A Single Cell USB Charger with Adjustable Voltage and 1.5A OTG BQ24295RGER
I2C Controlled 3A Single Cell USB Charger with Adjustable Voltage and 1.5A OTG 24-VQFN -40 to 85

I2C Controlled 3A Single Cell USB Charger with Adjustable Voltage and 1.5A OTG 24-VQFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24295RGER - 011945-BQ24295RGER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24295RGER
011945-BQ24295RGER
PMIC - PMIC - Battery Chargers - BQ24295RGER 011945-BQ24295RGER
Manufacturer: Texas Instruments Win Source Part Number: 011945-BQ24295RGER Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 3A Battery Pack Voltage: 4.4V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-VQFN (4x4) Maximum Supply Voltage: 6.2V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 011945-BQ24295RGER
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 3A
Battery Pack Voltage: 4.4V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Maximum Supply Voltage: 6.2V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - 296-39552-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-39552-1-ND
PMIC - Battery Chargers 296-39552-1-ND
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-39552-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-39552-2-ND
PMIC - Battery Chargers 296-39552-2-ND
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-39552-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-39552-6-ND
PMIC - Battery Chargers 296-39552-6-ND
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24295RGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24295RGER
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24295RGER
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Supplier's Site
Battery Chargers - BQ24295RGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24295RGER
Battery Chargers BQ24295RGER
Charger IC Lithium Ion/Polymer 24-VQFN (4x4)

Charger IC Lithium Ion/Polymer 24-VQFN (4x4)

Buy Now
PMIC - Battery Chargers - BQ24295RGER - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24295RGER
PMIC - Battery Chargers BQ24295RGER
IC BATT CHG LI-ION 1CELL 24VQFN

IC BATT CHG LI-ION 1CELL 24VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24295RGER 011945-BQ24295RGER 296-39552-1-ND BQ24295RGER BQ24295RGER BQ24295RGER
Product Name BQ24295 I2C Controlled 3A Single Cell USB Charger with Adjustable Voltage and 1.5A OTG PMIC - PMIC - Battery Chargers - BQ24295RGER PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type VQFN 24-VQFN (4x4) 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24168 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management & and I2C - BQ24168RGET - Texas Instruments
Specs
Charger Type Switching
Features Lead-Free
Package Type DSBGA,VQFN
View Details
6 suppliers
Battery Chargers - BQ2058RSN-C5 - Quarktwin Technology Ltd.
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
2 suppliers
BQ2057W Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.4V - BQ2057WSNTRG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24140 1.5A Dual Input Switchmode Charger with USB-OTG Support - BQ24140YFFT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers