The bq24278YFFT is a 2.5A, single-input, single-cell switchmode lithium-ion battery charger with power path management in a 49-ball DSBGA package. It supports instant system startup from a deeply discharged or absent battery, regulates system voltage to a minimum of 3.5V, and integrates FETs for charge control and power path management. The device includes thermal regulation, input over-voltage protection up to 10.5V, and NTC-based battery temperature monitoring for safe charging. It operates with a junction temperature range of -40°C to 125°C and an ambient temperature range of -40°C to 85°C.
2.5A, Single-Input, Single Cell Switchmode Li-Ion BATTERY CHARGER with Power Path Management 49-DSBGA -40 to 85
IC BATT CHG LI-ION 1CELL 49DSBGA
IC BATT CHG LI-ION 1CELL 49DSBGA
IC BATT CHG LI-ION 1CELL 49DSBGA
Charger IC Lithium Ion 49-DSBGA (2.8x2.8)
IC BATT CHG LI-ION 1CELL 49DSBGA
IC BATT CHG LI-ION 1CELL 49DSBGA
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24278YFFT | 296-30615-6-ND | BQ24278YFFT | BQ24278YFFT | BQ24278YFFT |
| Product Name | BQ24278 2.5A, Single-Input, Single Cell Switchmode Li-Ion BATTERY CHARGER with Power Path Management | PMIC - Battery Chargers | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Charger Type | Switching | ||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion | Li-Ion; Lithium Ion | ||
| Features | Lead-Free | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | |
| Package Type | DSBGA,VQFN | 49-UFBGA, DSBGA | BGA; 49-UFBGA, DSBGA | BGA | |
| Cells | 1 | 1 |